SMBJ16CA alternative parts: SMBJ18CA

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 16V 26V SMB
TVS DIODE 18V 29.2V SMB
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Tin
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
DO-214AA, SMB
DO-214AA, SMB
Number of Pins:
2
2
Diode Element Material:
SILICON
SILICON
Breakdown Voltage / V:
20.5V
20V
Number of Elements:
1
1
Reverse Stand-off Voltage:
16V
18V
Operating Temperature:
-55°C~150°C TJ
-55°C~150°C TJ
Packaging:
Digi-Reel®
Digi-Reel®
Series:
SMBJ
SMBJ
Published:
2009
2012
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Zener
Zener
Applications:
General Purpose
General Purpose
Additional Feature:
PRSM-MIN
PRSM-MIN
Max Power Dissipation:
600W
600W
Terminal Position:
DUAL
DUAL
Terminal Form:
C BEND
C BEND
Base Part Number:
SMBJ16
SMBJ18
Pin Count:
2
2
Operating Supply Voltage:
3.5V
3.5V
Polarity:
Bidirectional
-
Number of Channels:
1
1
Element Configuration:
Single
Single
Power Line Protection:
No
No
Voltage - Breakdown (Min):
17.8V
-
Max Reverse Leakage Current:
5μA
5μA
Clamping Voltage:
26V
29.2V
Voltage - Reverse Standoff (Typ):
16V
-
Peak Pulse Current:
23.1A
20.5A
Max Surge Current:
100A
100A
Peak Pulse Power:
600W
600W
Test Current:
1mA
1mA
Max Breakdown Voltage:
20.5V
23.3V
ESD Protection:
Yes
-
REACH SVHC:
No SVHC
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Terminal Finish:
-
Matte Tin (Sn)
Leakage Current:
-
5μA
Current - Peak Pulse (10/1000μs):
-
20.6A
Voltage - Clamping (Max) @ Ipp:
-
29.2V
Direction:
-
Bidirectional
Reverse Breakdown Voltage:
-
20V
SMBJ16CA

SMBJ16CA

(In Stock: 5445)

Bourns Inc.