SN74HC164N alternative parts: CD74HC164E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC 8-BIT SHIFT REGISTER 14-DIP
LOGIC, SHIFT REGISTER 8BIT HS, 14DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
14-DIP (0.300, 7.62mm)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Weight:
927.99329mg
927.99329mg
Number of Elements:
1
1
Operating Temperature:
-40°C~125°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
74HC
74HC
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
AND-GATED SERIAL INPUTS (A AND B)
-
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
4.5V
Frequency:
62MHz
60MHz
Base Part Number:
74HC164
74HC164
Function:
Serial to Parallel
Serial to Parallel
Output Type:
Push-Pull
Push-Pull
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
6V
Load Capacitance:
50pF
50pF
Propagation Delay:
255 ns
255 ns
Turn On Delay Time:
255 ns
255 ns
Family:
HC/UH
HC/UH
Logic Function:
Shift Register
Shift Register
Direction:
Unidirectional
Unidirectional
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Schmitt Trigger:
No
No
Number of Input Lines:
2
2
Input Current:
1μA
1μA
Min Supply Voltage (DC):
2V
-
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
2V
Quiescent Current:
-
8μA
SN74HC164N

SN74HC164N

(In Stock: 290)

Texas Instruments