SN74HC595N alternative parts: CD74HC4094E

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SHIFT REGISTER, 8BIT, 74HC595, DIP16
IC 8STG SHFT/STOR BUS REG 16DIP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
6 Weeks
8 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
16-DIP (0.300, 7.62mm)
16-DIP (0.300, 7.62mm)
Number of Pins:
16
16
Weight:
951.693491mg
951.693491mg
Manufacturer Package Identifier:
N (R-PDIP-T)
-
Number of Elements:
1
1
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
74HC
74HC
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
16
16
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Additional Feature:
PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT
PARALLEL OUTPUT IS LATCHED; SERIAL OUTPUT LATCHED WITH SHIFT CLOCK ALSO AVAILABLE
Voltage - Supply:
2V~6V
2V~6V
Terminal Position:
DUAL
DUAL
Supply Voltage:
5V
4.5V
Base Part Number:
74HC595
74HC4094
Function:
Serial to Parallel, Serial
Serial to Parallel
Output Type:
Tri-State
Tri-State
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
6V
6V
Power Supplies:
2/6V
-
Supply Voltage-Min (Vsup):
2V
2V
Number of Circuits:
4
2
Load Capacitance:
50pF
50pF
Propagation Delay:
250 ns
295 ns
Quiescent Current:
8μA
8μA
Turn On Delay Time:
250 ns
295 ns
Family:
HC/UH
HC/UH
Logic Function:
Shift Register
AND, Latch, Shift Register
Direction:
Unidirectional
Unidirectional
Output Characteristics:
3-STATE
-
Logic Type:
Shift Register
Shift Register
Output Polarity:
TRUE
TRUE
Number of Bits per Element:
8
8
Trigger Type:
POSITIVE EDGE
POSITIVE EDGE
Schmitt Trigger:
No
No
Number of Output Lines:
10
-
fmax-Min:
29 MHz
-
Max Frequency@Nom-Sup:
25000000Hz
-
Height:
5.08mm
5.08mm
Length:
19.3mm
19.3mm
Width:
6.35mm
6.35mm
Thickness:
3.9mm
3.9mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Frequency:
-
60MHz
Number of Input Lines:
-
3
Input Current:
-
1μA
SN74HC595N

SN74HC595N

(In Stock: 1000)

Texas Instruments