SN74HC595N alternative parts: MC74HC165ANG
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SHIFT REGISTER, 8BIT, 74HC595, DIP16 | IC SHIFT REGISTER 8BIT 16DIP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 16-DIP (0.300, 7.62mm) | 16-DIP (0.300, 7.62mm) |
Number of Pins: | 16 | 16 |
Weight: | 951.693491mg | 1.627801g |
Manufacturer Package Identifier: | N (R-PDIP-T) | - |
Number of Elements: | 1 | 1 |
Operating Temperature: | -40°C~85°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 74HC | 74HC |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | - |
Terminal Finish: | Matte Tin (Sn) | Tin (Sn) |
Additional Feature: | PARALLEL OUTPUT IS REGISTERED; UNREGISTERED SERIAL SHIFT RIGHT OUTPUT | - |
Voltage - Supply: | 2V~6V | 2V~6V |
Terminal Position: | DUAL | DUAL |
Supply Voltage: | 5V | 3V |
Base Part Number: | 74HC595 | 74HC165 |
Function: | Serial to Parallel, Serial | Parallel or Serial to Serial |
Output Type: | Tri-State | Complementary |
Operating Supply Voltage: | 5V | - |
Supply Voltage-Max (Vsup): | 6V | 6V |
Power Supplies: | 2/6V | 2/6V |
Supply Voltage-Min (Vsup): | 2V | 2V |
Number of Circuits: | 4 | - |
Load Capacitance: | 50pF | - |
Propagation Delay: | 250 ns | 265 ns |
Quiescent Current: | 8μA | - |
Turn On Delay Time: | 250 ns | 265 ns |
Family: | HC/UH | HC/UH |
Logic Function: | Shift Register | OR, Shift Register |
Direction: | Unidirectional | Unidirectional |
Output Characteristics: | 3-STATE | - |
Logic Type: | Shift Register | Shift Register |
Output Polarity: | TRUE | - |
Number of Bits per Element: | 8 | 8 |
Trigger Type: | POSITIVE EDGE | POSITIVE EDGE |
Schmitt Trigger: | No | - |
Number of Output Lines: | 10 | - |
fmax-Min: | 29 MHz | 24 MHz |
Max Frequency@Nom-Sup: | 25000000Hz | - |
Height: | 5.08mm | - |
Length: | 19.3mm | - |
Width: | 6.35mm | 7.62mm |
Thickness: | 3.9mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2005 |
Pbfree Code: | - | yes |
Peak Reflow Temperature (Cel): | - | 260 |
Terminal Pitch: | - | 2.54mm |
Frequency: | - | 35MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Number of Input Lines: | - | 9 |
Height Seated (Max): | - | 4.44mm |

SN74HC595N
(In Stock: 1000)
Texas InstrumentsUnited States