SN74LS245N alternative parts: SN74ACT244N
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC TXRX NON-INVERT 5.25V 20DIP | IC BUFF/DVR TRI-ST DUAL 20DIP |
Lifecycle Status: | ACTIVE (Last Updated: 6 hours ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 8 Weeks | 6 Weeks |
Contact Plating: | Gold | - |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 20-DIP (0.300, 7.62mm) | 20-DIP (0.300, 7.62mm) |
Number of Pins: | 20 | 20 |
Weight: | 1.1991g | - |
Number of Elements: | 1 | 2 |
Operating Temperature: | 0°C~70°C TA | -40°C~85°C TA |
Packaging: | Tube | Tube |
Series: | 74LS | 74ACT |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | 20 |
Termination: | Through Hole | Through Hole |
ECCN Code: | EAR99 | EAR99 |
Additional Feature: | WITH DIRECTION CONTROL | - |
Voltage - Supply: | 4.75V~5.25V | 4.5V~5.5V |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 1 | 2 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 2.54mm | - |
Base Part Number: | 74LS245 | 74ACT244 |
Pin Count: | 20 | 20 |
Output Type: | 3-State | 3-State |
Operating Supply Voltage: | 5V | 5V |
Polarity: | Non-Inverting | Non-Inverting |
Power Supplies: | 5V | 5V |
Number of Channels: | 8 | - |
Load Capacitance: | 45pF | 50pF |
Number of Ports: | 2 | 2 |
Number of Bits: | 8 | - |
Propagation Delay: | 12 ns | 9 ns |
Quiescent Current: | 62mA | 4μA |
Turn On Delay Time: | 12 ns | 10.5 ns |
Family: | LS | ACT |
Logic Function: | Inverting, Transceiver | Buffer, Inverting |
Direction: | Bidirectional | - |
Logic Type: | Transceiver, Non-Inverting | Buffer, Non-Inverting |
Max I(ol): | 0.024 A | - |
Control Type: | COMMON CONTROL | ENABLE LOW |
Schmitt Trigger: | No | - |
Power Supply Current-Max (ICC): | 0.09mA | - |
Translation: | N/A | - |
Height: | 5.08mm | 5.08mm |
Length: | 24.33mm | 24.33mm |
Width: | 6.35mm | 6.35mm |
Thickness: | 4.57mm | 4.57mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Number of Outputs: | - | 8 |
Number of Circuits: | - | 8 |
Number of Bits per Element: | - | 4 |
Prop. Delay@Nom-Sup: | - | 10 ns |
Count Direction: | - | UNIDIRECTIONAL |

SN74LS245N
Texas InstrumentsUnited States