SN74LS245N alternative parts: SN74ACT245N

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX NON-INVERT 5.25V 20DIP
TEXAS INSTRUMENTS - SN74ACT245N - 8 BIT BUS TRANSCEIVER, DIP-20
Lifecycle Status:
ACTIVE (Last Updated: 6 hours ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
8 Weeks
8 Weeks
Contact Plating:
Gold
Gold
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
20-DIP (0.300, 7.62mm)
Number of Pins:
20
20
Weight:
1.1991g
1.1991g
Number of Elements:
1
1
Operating Temperature:
0°C~70°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
74LS
74ACT
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Termination:
Through Hole
Through Hole
ECCN Code:
EAR99
EAR99
Additional Feature:
WITH DIRECTION CONTROL
WITH DIRECTION CONTROL
Voltage - Supply:
4.75V~5.25V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Base Part Number:
74LS245
74ACT245
Pin Count:
20
20
Output Type:
3-State
3-State
Operating Supply Voltage:
5V
5V
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5V
5V
Number of Channels:
8
8
Load Capacitance:
45pF
50pF
Number of Ports:
2
2
Number of Bits:
8
8
Propagation Delay:
12 ns
12 ns
Quiescent Current:
62mA
4μA
Turn On Delay Time:
12 ns
12 ns
Family:
LS
ACT
Logic Function:
Inverting, Transceiver
Inverting, Transceiver
Direction:
Bidirectional
Bidirectional
Logic Type:
Transceiver, Non-Inverting
Transceiver, Non-Inverting
Max I(ol):
0.024 A
0.024 A
Control Type:
COMMON CONTROL
COMMON CONTROL
Schmitt Trigger:
No
No
Power Supply Current-Max (ICC):
0.09mA
0.04mA
Translation:
N/A
N/A
Height:
5.08mm
5.08mm
Length:
24.33mm
24.33mm
Width:
6.35mm
6.35mm
Thickness:
4.57mm
4.57mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Nominal Supply Current:
-
80μA
Output Current:
-
24mA
Prop. Delay@Nom-Sup:
-
9 ns
SN74LS245N

SN74LS245N

Texas Instruments