SN74LS245N alternative parts: SN74ALS244CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX NON-INVERT 5.25V 20DIP
Texas Instruments SN74ALS244CN Octal-Channel Buffer & Line Driver, 3-State, 20-Pin PDIP
Lifecycle Status:
ACTIVE (Last Updated: 6 hours ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
8 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
20-DIP (0.300, 7.62mm)
20-DIP (0.300, 7.62mm)
Number of Pins:
20
20
Weight:
1.1991g
-
Number of Elements:
1
2
Operating Temperature:
0°C~70°C TA
0°C~70°C TA
Packaging:
Tube
Tube
Series:
74LS
74ALS
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Termination:
Through Hole
Through Hole
ECCN Code:
EAR99
EAR99
Additional Feature:
WITH DIRECTION CONTROL
-
Voltage - Supply:
4.75V~5.25V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Number of Functions:
1
2
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
-
Base Part Number:
74LS245
74ALS244
Pin Count:
20
20
Output Type:
3-State
3-State
Operating Supply Voltage:
5V
5V
Polarity:
Non-Inverting
Non-Inverting
Power Supplies:
5V
5V
Number of Channels:
8
-
Load Capacitance:
45pF
50pF
Number of Ports:
2
2
Number of Bits:
8
-
Propagation Delay:
12 ns
10 ns
Quiescent Current:
62mA
15mA
Turn On Delay Time:
12 ns
20 ns
Family:
LS
ALS
Logic Function:
Inverting, Transceiver
Buffer, Inverting
Direction:
Bidirectional
-
Logic Type:
Transceiver, Non-Inverting
Buffer, Non-Inverting
Max I(ol):
0.024 A
-
Control Type:
COMMON CONTROL
ENABLE LOW
Schmitt Trigger:
No
-
Power Supply Current-Max (ICC):
0.09mA
-
Translation:
N/A
-
Height:
5.08mm
5.08mm
Length:
24.33mm
24.33mm
Width:
6.35mm
6.35mm
Thickness:
4.57mm
4.57mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Number of Circuits:
-
8
Number of Bits per Element:
-
4
Number of Output Lines:
-
8
Count Direction:
-
UNIDIRECTIONAL
SN74LS245N

SN74LS245N

Texas Instruments