SN74LVC1G06DCKR alternative parts: CAHC1G04QDCKRG4Q1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUFFER INVERT 5.5V SC70-5
IC INVERTER 1CH 1-INP SC70-5
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
Gold
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
74LVC
Automotive, AEC-Q100, 74AHC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
ECCN Code:
EAR99
-
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
1.8V
3.3V
Base Part Number:
74LVC1G06
HC1G04
Pin Count:
5
5
Output Type:
Open Drain
-
Polarity:
Inverting
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Output Current:
32mA
-
Propagation Delay:
6.5 ns
7.5 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
3 ns
14.5 ns
Family:
LVC/LCX/Z
AHC/VHC/H/U/V
Logic Function:
Buffer, Inverter
Buffer, Inverter
Number of Inputs:
1
-
Logic Type:
Buffer, Inverting
Inverter
Max I(ol):
0.032 A
0.008 A
Schmitt Trigger:
YES
NO
Height:
1.1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Logic Level-Low:
-
0.5V ~ 1.65V
Logic Level-High:
-
1.5V ~ 3.85V
Usage Level:
-
Automotive grade
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
5V
Supply Voltage-Min (Vsup):
-
2V
Max Propagation Delay @ V, Max CL:
-
7.5ns @ 5V, 50pF
Power Supply Current-Max (ICC):
-
0.02mA
SN74LVC1G06DCKR

SN74LVC1G06DCKR

(In Stock: 12575)

Texas Instruments