SN74LVC1G06DCKR alternative parts: MC74VHC1G05DFT2
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUFFER INVERT 5.5V SC70-5 | IC INVERTER SGL OPEN DRN SOT353 |
Lifecycle Status: | ACTIVE (Last Updated: 4 days ago) | - |
Factory Lead Time: | 6 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~125°C | -55°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LVC | 74VHC |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | yes | no |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
ECCN Code: | EAR99 | - |
Packing Method: | TR | - |
Voltage - Supply: | 1.65V~5.5V | 2V~5.5V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 1.8V | 3.3V |
Base Part Number: | 74LVC1G06 | 74VHC1G05 |
Pin Count: | 5 | 5 |
Output Type: | Open Drain | - |
Polarity: | Inverting | Inverting |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Output Current: | 32mA | - |
Propagation Delay: | 6.5 ns | 7.5 ns |
Quiescent Current: | 10μA | 1μA |
Turn On Delay Time: | 3 ns | - |
Family: | LVC/LCX/Z | AHC/VHC |
Logic Function: | Buffer, Inverter | Buffer, Inverter |
Number of Inputs: | 1 | - |
Logic Type: | Buffer, Inverting | Inverter |
Max I(ol): | 0.032 A | 0.008 A |
Schmitt Trigger: | YES | NO |
Height: | 1.1mm | - |
Length: | 2mm | 2mm |
Width: | 1.25mm | - |
Thickness: | 900μm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
Logic Level-High: | - | 1.5V ~ 3.85V |
Logic Level-Low: | - | 0.5V ~ 1.65V |
Published: | - | 2009 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Min (Vsup): | - | 2V |
Max Propagation Delay @ V, Max CL: | - | 7.5ns @ 5V, 50pF |
Number of Input Lines: | - | 1 |
Features: | - | Open Drain |

SN74LVC1G06DCKR
(In Stock: 12575)
Texas InstrumentsUnited States