SN74LVC1G126DCKR alternative parts: NL17SZ04DFT2
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC INVERTER SINGLE SOT353 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | - |
Factory Lead Time: | 6 Weeks | [object Object] |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | - |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | - |
Number of Pins: | 5 | - |
Operating Temperature: | -40°C~125°C TA | - |
Packaging: | Tape & Reel (TR) | - |
Series: | 74LVC | - |
JESD-609 Code: | e4 | e0 |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | - |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Tin/Lead (Sn/Pb) |
Packing Method: | TR | TAPE AND REEL |
Voltage - Supply: | 1.65V~5.5V | - |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 240 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 1.8V |
Frequency: | 100MHz | - |
Base Part Number: | 74LVC1G126 | - |
Pin Count: | 5 | 5 |
Output Type: | 3-State | - |
Polarity: | Non-Inverting | - |
Power Supplies: | 3.3V | 3.3V |
Number of Channels: | 1 | - |
Number of Ports: | 2 | - |
Nominal Supply Current: | 10μA | - |
Number of Bits: | 1 | - |
Propagation Delay: | 9 ns | - |
Quiescent Current: | 10μA | - |
Turn On Delay Time: | 9.8 ns | - |
Family: | LVC/LCX/Z | 17SZ |
Logic Function: | Buffer, Inverting | - |
Number of Inputs: | 1 | 1 |
Logic Type: | Buffer, Non-Inverting | - |
Max I(ol): | 0.032 A | 0.024 A |
Control Type: | ENABLE HIGH | - |
Count Direction: | UNIDIRECTIONAL | - |
Schmitt Trigger Input: | No | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | - |
Length: | 2mm | 2mm |
Width: | 1.25mm | 1.25mm |
Thickness: | 900μm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | - |
Surface Mount: | - | YES |
Number of Terminals: | - | 5 |
Operating Temperature (Max.): | - | 85°C |
Operating Temperature (Min.): | - | -40°C |
HTS Code: | - | 8542.39.00.01 |
Terminal Pitch: | - | 0.65mm |
Reach Compliance Code: | - | not_compliant |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
JESD-30 Code: | - | R-PDSO-G5 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 5.5V |
Temperature Grade: | - | INDUSTRIAL |
Supply Voltage-Min (Vsup): | - | 1.65V |
Load Capacitance: | - | 50pF |
Seated Height-Max: | - | 1.1mm |
Logic IC Type: | - | INVERTER |
Prop. Delay@Nom-Sup: | - | 5.2 ns |
Propagation Delay (tpd): | - | 12 ns |
Schmitt Trigger: | - | NO |

SN74LVC1G126DCKR
(In Stock: 23901)
Texas InstrumentsUnited States