SN74LVC1G126DCKR alternative parts: SN74AUC1G04DCKR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC BUF NON-INVERT 5.5V SC70-5 | IC INVERTER 1CH 1-INP SC70-5 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 5-TSSOP, SC-70-5, SOT-353 | 5-TSSOP, SC-70-5, SOT-353 |
Number of Pins: | 5 | 5 |
Operating Temperature: | -40°C~125°C TA | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Series: | 74LVC | 74AUC |
JESD-609 Code: | e4 | e4 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 5 |
Termination: | SMD/SMT | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Packing Method: | TR | TR |
Voltage - Supply: | 1.65V~5.5V | 0.8V~2.7V |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3.3V | 1.2V |
Frequency: | 100MHz | - |
Base Part Number: | 74LVC1G126 | 74AUC1G04 |
Pin Count: | 5 | 5 |
Output Type: | 3-State | - |
Polarity: | Non-Inverting | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Number of Ports: | 2 | - |
Nominal Supply Current: | 10μA | - |
Number of Bits: | 1 | - |
Propagation Delay: | 9 ns | 3 ns |
Quiescent Current: | 10μA | 10μA |
Turn On Delay Time: | 9.8 ns | 1.9 ns |
Family: | LVC/LCX/Z | AUC |
Logic Function: | Buffer, Inverting | - |
Number of Inputs: | 1 | - |
Logic Type: | Buffer, Non-Inverting | Inverter |
Max I(ol): | 0.032 A | 0.009 A |
Control Type: | ENABLE HIGH | - |
Count Direction: | UNIDIRECTIONAL | - |
Schmitt Trigger Input: | No | - |
Ambient Temperature Range High: | 125°C | - |
Height: | 1.1mm | 1.1mm |
Length: | 2mm | 2mm |
Width: | 1.25mm | 1.25mm |
Thickness: | 900μm | 900μm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 2.494758mg |
Logic Level-High: | - | 1.7V |
Logic Level-Low: | - | 0V ~ 0.7V |
Number of Elements: | - | 1 |
Supply Voltage-Max (Vsup): | - | 2.7V |
Supply Voltage-Min (Vsup): | - | 0.8V |
Output Current: | - | 9mA |
Output Characteristics: | - | 3-STATE |
Max Propagation Delay @ V, Max CL: | - | 1.9ns @ 2.5V, 30pF |
Schmitt Trigger: | - | NO |
Radiation Hardening: | - | No |

SN74LVC1G126DCKR
(In Stock: 23901)
Texas InstrumentsUnited States