SN74LVC1G126DCKR alternative parts: SN74AUC1G14DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC BUF NON-INVERT 5.5V SC70-5
IC INVERTER SCHMITT 1CH SC70-5
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 6 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C TA
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74AUC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
0.8V~2.7V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
1.2V
Frequency:
100MHz
-
Base Part Number:
74LVC1G126
74AUC1G14
Pin Count:
5
5
Output Type:
3-State
-
Polarity:
Non-Inverting
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Number of Ports:
2
-
Nominal Supply Current:
10μA
-
Number of Bits:
1
-
Propagation Delay:
9 ns
4 ns
Quiescent Current:
10μA
10μA
Turn On Delay Time:
9.8 ns
4 ns
Family:
LVC/LCX/Z
AUC
Logic Function:
Buffer, Inverting
Buffer, Inverter, Schmitt Trigger
Number of Inputs:
1
-
Logic Type:
Buffer, Non-Inverting
Inverter
Max I(ol):
0.032 A
0.009 A
Control Type:
ENABLE HIGH
-
Count Direction:
UNIDIRECTIONAL
-
Schmitt Trigger Input:
No
-
Ambient Temperature Range High:
125°C
-
Height:
1.1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
2.494758mg
Logic Level-High:
-
0.5V ~ 1.56V
Logic Level-Low:
-
0.22V ~ 0.58V
Number of Elements:
-
1
Supply Voltage-Max (Vsup):
-
2.7V
Supply Voltage-Min (Vsup):
-
0.8V
Output Characteristics:
-
3-STATE
Max Propagation Delay @ V, Max CL:
-
2.5ns @ 2.5V, 30pF
Schmitt Trigger:
-
YES
Features:
-
Schmitt Trigger
Radiation Hardening:
-
No
SN74LVC1G126DCKR

SN74LVC1G126DCKR

(In Stock: 23901)

Texas Instruments