SN74LVC1G14DBVR alternative parts: SN74AHC1G14DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER SCHMITT 1CH SOT23-5
IC INVERTER SCHMITT 1CH SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Weight:
15.790684mg
15.790684mg
Logic Level-High:
1.16V ~ 3.33V
2.2V ~ 3.85V
Logic Level-Low:
0.39V ~ 1.87V
0.9V ~ 1.65V
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74AHC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Base Part Number:
74LVC1G14
74AHC1G14
Pin Count:
5
5
Max Output Current:
32mA
8mA
Power Supplies:
3.3V
-
Number of Channels:
1
1
Output Current:
32mA
8mA
Propagation Delay:
11 ns
10.6 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
11 ns
18.5 ns
Family:
LVC/LCX/Z
AHC/VHC/H/U/V
Logic Function:
Inverting
Inverting
Logic Type:
Inverter
Inverter
Max I(ol):
0.032 A
0.008 A
Max Propagation Delay @ V, Max CL:
5ns @ 5V, 50pF
10.6ns @ 5V, 50pF
Schmitt Trigger:
YES
-
Max Junction Temperature (Tj):
150°C
150°C
Features:
Schmitt Trigger
Schmitt Trigger
Height:
1.45mm
1.45mm
Length:
2.9mm
2.9mm
Width:
1.6mm
1.6mm
Thickness:
1.2mm
1.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supply Voltage-Min (Vsup):
-
2V
Output Characteristics:
-
3-STATE
Schmitt Trigger Input:
-
Yes
Ambient Temperature Range High:
-
125°C
SN74LVC1G14DBVR

SN74LVC1G14DBVR

(In Stock: 48811)

Texas Instruments