SN74LVC1G14DCKR alternative parts: SN74AHC1GU04DCKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Single Schmitt-Trigger Inverter 5-SC70 -40 to 125
IC INVERTER 1CH 1-INP SC70-5
Lifecycle Status:
ACTIVE (Last Updated: 6 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
5-TSSOP, SC-70-5, SOT-353
5-TSSOP, SC-70-5, SOT-353
Number of Pins:
5
5
Weight:
2.494758mg
2.494758mg
Logic Level-High:
1.16V ~ 3.33V
1.7V ~ 4.4V
Logic Level-Low:
0.39V ~ 1.87V
0.3V ~ 1.1V
Operating Temperature:
-40°C~125°C
-40°C~85°C
Packaging:
Tape & Reel (TR)
Cut Tape (CT)
Series:
74LVC
74AHC
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
5
5
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR
TR
Voltage - Supply:
1.65V~5.5V
2V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
3.3V
Frequency:
150MHz
-
Base Part Number:
74LVC1G14
74AHC1GU04
Pin Count:
5
5
Number of Outputs:
1
-
Max Output Current:
32mA
-
Operating Supply Voltage:
3.3V
-
Nominal Supply Current:
10μA
-
Output Current:
32mA
-
Propagation Delay:
11 ns
12 ns
Quiescent Current:
10μA
1μA
Turn On Delay Time:
11 ns
12 ns
Family:
LVC/LCX/Z
AHC/VHC/H/U/V
Logic Type:
Inverter
Inverter
Max I(ol):
0.032 A
0.008 A
Max Propagation Delay @ V, Max CL:
5ns @ 5V, 50pF
7ns @ 5V, 50pF
Schmitt Trigger:
YES
NO
Max Junction Temperature (Tj):
150°C
-
Ambient Temperature Range High:
85°C
-
Features:
Schmitt Trigger
-
Height:
1.1mm
1.1mm
Length:
2mm
2mm
Width:
1.25mm
1.25mm
Thickness:
900μm
900μm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Number of Elements:
-
1
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Supply Voltage-Min (Vsup):
-
2V
Output Characteristics:
-
3-STATE
Prop. Delay@Nom-Sup:
-
8 ns
SN74LVC1G14DCKR

SN74LVC1G14DCKR

(In Stock: 43810)

Texas Instruments