SN74LVC2G17DCKT alternative parts: SN74LVC1G132DCKR, NC7WZ16P6X
Hide Shared Attributes | ![]() | ![]() | ![]() |
| Part Number | |||
| Manufacturer: | |||
| Description: | IC BUF NON-INVERT 5.5V SC70-6 | IC GATE NAND SCHMITT 1CH SC70-5 | ON SEMICONDUCTOR - NC7WZ16P6X - Buffer, 1.65 V to 5.5 V, SC-70-6 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks | 13 Weeks |
Contact Plating: | Gold | Gold | Tin |
Mount: | Surface Mount | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount | Surface Mount |
Package / Case: | 6-TSSOP, SC-88, SOT-363 | 5-TSSOP, SC-70-5, SOT-353 | 6-TSSOP, SC-88, SOT-363 |
Number of Pins: | 6 | 5 | 6 |
Operating Temperature: | -40°C~125°C TA | -40°C~125°C | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | 74LVC | 74LVC | 7WZ |
JESD-609 Code: | e4 | e4 | e4 |
Pbfree Code: | yes | yes | yes |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 5 | 6 |
Termination: | SMD/SMT | - | SMD/SMT |
ECCN Code: | EAR99 | EAR99 | EAR99 |
Packing Method: | TR | TR | TAPE AND REEL |
Voltage - Supply: | 1.65V~5.5V | 1.65V~5.5V | 1.65V~5.5V |
Terminal Position: | DUAL | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 | - |
Number of Functions: | 2 | 1 | 2 |
Supply Voltage: | 3.3V | 1.8V | 1.8V |
Base Part Number: | 74LVC2G17 | 74LVC1G132 | 7WZ16 |
Pin Count: | 6 | 5 | - |
Output Type: | Push-Pull | - | Push-Pull |
Polarity: | Non-Inverting | - | Non-Inverting |
Supply Voltage-Max (Vsup): | 5.5V | - | 5.5V |
Power Supplies: | 3.3V | 3.3V | 3.3V |
Number of Channels: | 2 | - | 2 |
Load Capacitance: | 50pF | - | 50pF |
Propagation Delay: | 4.3 ns | 5 ns | 3.8 ns |
Quiescent Current: | 10μA | 10μA | 1μA |
Input Type: | Schmitt Trigger | - | - |
Turn On Delay Time: | 9.3 ns | 6 ns | 10.6 ns |
Family: | LVC/LCX/Z | LVC/LCX/Z | LVC/LCX/Z |
Logic Function: | Buffer, Schmitt Trigger | NAND, Schmitt Trigger | Buffer, Inverting |
Logic Type: | Buffer, Non-Inverting | NAND Gate | Buffer, Non-Inverting |
Number of Bits per Element: | 1 | - | 1 |
Prop. Delay@Nom-Sup: | 5.4 ns | - | - |
Number of Output Lines: | 2 | - | 2 |
Schmitt Trigger Input: | Yes | Yes | - |
Height: | 1.1mm | 1.1mm | 1mm |
Length: | 2mm | 2mm | 2mm |
Width: | 1.25mm | 1.25mm | 1.25mm |
Thickness: | 900μm | 900μm | - |
REACH SVHC: | No SVHC | No SVHC | No SVHC |
Radiation Hardening: | No | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free | Lead Free |
Weight: | - | 2.494758mg | 28mg |
Logic Level-High: | - | 1.16V ~ 3.33V | - |
Logic Level-Low: | - | 0.39V ~ 1.87V | - |
Number of Elements: | - | 1 | - |
Output Current: | - | 32A | - |
Number of Inputs: | - | 2 | - |
Output Characteristics: | - | 3-STATE | - |
Max Propagation Delay @ V, Max CL: | - | 5ns @ 5V, 50pF | - |
Features: | - | Schmitt Trigger | - |
Published: | - | - | 2010 |
Terminal Finish: | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Max Power Dissipation: | - | - | 180mW |
Schmitt Trigger: | - | - | NO |

SN74LVC2G17DCKT
(In Stock: 50000)
Texas InstrumentsUnited States