SP2502LBTG alternative parts: SM712-02HTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TVS DIODE 3.3VWM 20VC 8SOIC
ESD Suppressor TVS 12V Automotive 3-Pin SOT-23 T/R
Factory Lead Time:
13 Weeks
13 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Number of Pins:
8
3
Diode Element Material:
SILICON
SILICON
Number of Elements:
1
2
Reverse Stand-off Voltage:
3.3V
12V
Operating Temperature:
-40°C~125°C TJ
-40°C~125°C TJ
Packaging:
Cut Tape (CT)
Cut Tape (CT)
Series:
SP2502L, SPA®
Automotive, AEC-Q101, SM712, SPA®
Published:
2012
2014
JESD-609 Code:
e3
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
3
Termination:
SMD/SMT
SMD/SMT
ECCN Code:
EAR99
EAR99
Type:
Steering (Rail to Rail)
Zener
Terminal Finish:
Matte Tin (Sn)
Nickel/Palladium/Gold (Ni/Pd/Au)
Applications:
Ethernet
Automotive
Additional Feature:
LOW CAPACITANCE
LOW LEAKAGE CURRENT
Capacitance:
5pF
75pF
Max Power Dissipation:
2.1kW
600W
Terminal Form:
GULL WING
GULL WING
Depth:
4mm
1.4mm
Pin Count:
8
-
Operating Supply Voltage:
3.3V
12V
Working Voltage:
3.3V
12V
Polarity:
UNIDIRECTIONAL
UNIDIRECTIONAL
Number of Channels:
2
2
Leakage Current:
1μA
20μA
Element Configuration:
Dual
Dual
Power Line Protection:
Yes
No
Power - Peak Pulse:
2100W 2.1kW
-
Current - Peak Pulse (10/1000μs):
75A 8/20μs
19A 8/20μs
Voltage - Clamping (Max) @ Ipp:
20V
31V 19V
Clamping Voltage:
30V
31V
Voltage - Reverse Standoff (Typ):
3.3V Max
12V Max 7V Max
Peak Pulse Current:
75A
19A
Peak Pulse Power:
2.1kW
600W
Direction:
Bidirectional
Bidirectional
Capacitance @ Frequency:
5pF @ 1MHz
75pF @ 1MHz
Max Breakdown Voltage:
3.3V
-
Length:
5mm
3.04mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Breakdown Voltage / V:
-
13.3V
HTS Code:
-
8541.10.00.50
Voltage - Breakdown (Min):
-
13.3V 7.5V
Max Surge Current:
-
19A
Height:
-
1.12mm
SP2502LBTG

SP2502LBTG

Littelfuse Inc.