SPC5604PGF1VLL6R alternative parts: SPC5604PEF1MLL6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit MPC56xx e200z0h RISC 512KB Flash 3.3V/5V 100-Pin LQFP T/R
32-bit Microcontrollers - MCU BL Auto Micro Processors
Factory Lead Time:
12 Weeks
12 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
100-LQFP
100-LQFP
Surface Mount:
YES
YES
Data Converters:
A/D 30x10b
A/D 30x10b
Number of I/Os:
68
68
ROM(word):
524288
524288
Usage Level:
Automotive grade
Automotive grade
Operating Temperature:
-40°C~105°C TA
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tray
Series:
MPC56xx Qorivva
MPC56xx Qorivva
Published:
2007
2007
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
100
100
HTS Code:
8542.31.00.01
8542.31.00.01
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
5V
5V
Terminal Pitch:
0.5mm
0.5mm
Base Part Number:
SPC5604
SPC5604
JESD-30 Code:
S-PQFP-G100
S-PQFP-G100
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Max (Vsup):
5.5V
5.5V
Power Supplies:
3.3/5V
3.3/5V
Supply Voltage-Min (Vsup):
4.5V
4.5V
Oscillator Type:
Internal
Internal
Speed:
64MHz
64MHz
RAM Size:
40K x 8
40K x 8
Voltage - Supply (Vcc/Vdd):
3V~5.5V
3V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER
MICROCONTROLLER
Core Processor:
e200z0h
e200z0h
Peripherals:
DMA, POR, PWM, WDT
DMA, POR, PWM, WDT
Clock Frequency:
40MHz
40MHz
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
512KB 512K x 8
512KB 512K x 8
Connectivity:
CANbus, FlexRay, LINbus, SPI, UART/USART
CANbus, FlexRay, LINbus, SPI, UART/USART
Supply Current-Max:
89mA
89mA
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
PWM Channels:
YES
YES
EEPROM Size:
64K x 8
64K x 8
Screening Level:
AEC-Q100
AEC-Q100
External Data Bus Width:
32
32
Length:
14mm
14mm
Width:
14mm
14mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
SPC5604PGF1VLL6R

SPC5604PGF1VLL6R

(In Stock: 3000)

NXP USA Inc.