SPC5604PGF1VLL6R alternative parts: SPC560B50L3C6E0Y
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-Bit MPC56xx e200z0h RISC 512KB Flash 3.3V/5V 100-Pin LQFP T/R | MCU 32-bit SPC560B50x e200 RISC 512KB Flash 3.3V/5V Automotive 100-Pin LQFP Tray |
Factory Lead Time: | 12 Weeks | 26 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 100-LQFP | 100-LQFP |
Surface Mount: | YES | - |
Data Converters: | A/D 30x10b | A/D 28x10b |
Number of I/Os: | 68 | 79 |
ROM(word): | 524288 | 524288 |
Usage Level: | Automotive grade | - |
Operating Temperature: | -40°C~105°C TA | -40°C~125°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | MPC56xx Qorivva | Automotive, AEC-Q100, SPC56 |
Published: | 2007 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 100 | 100 |
HTS Code: | 8542.31.00.01 | 8542.31.00.01 |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 5V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | SPC5604 | SPC560B |
JESD-30 Code: | S-PQFP-G100 | - |
Qualification Status: | Not Qualified | - |
Supply Voltage-Max (Vsup): | 5.5V | 3.6V |
Power Supplies: | 3.3/5V | - |
Supply Voltage-Min (Vsup): | 4.5V | - |
Oscillator Type: | Internal | Internal |
Speed: | 64MHz | - |
RAM Size: | 40K x 8 | 32K x 8 |
Voltage - Supply (Vcc/Vdd): | 3V~5.5V | 3V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER | MICROCONTROLLER |
Core Processor: | e200z0h | e200z0h |
Peripherals: | DMA, POR, PWM, WDT | DMA, POR, PWM, WDT |
Clock Frequency: | 40MHz | - |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 512KB 512K x 8 | 512KB 512K x 8 |
Connectivity: | CANbus, FlexRay, LINbus, SPI, UART/USART | CANbus, I2C, LINbus, SCI, SPI |
Supply Current-Max: | 89mA | 140mA |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
PWM Channels: | YES | YES |
EEPROM Size: | 64K x 8 | - |
Screening Level: | AEC-Q100 | - |
External Data Bus Width: | 32 | - |
Length: | 14mm | 14mm |
Width: | 14mm | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 7 months ago) |
Mount: | - | Surface Mount |
Number of Pins: | - | 100 |
Watchdog Timers: | - | Yes |
JESD-609 Code: | - | e3 |
ECCN Code: | - | 3A991.A.2 |
Terminal Finish: | - | Tin (Sn) |
Peak Reflow Temperature (Cel): | - | 260 |
Frequency: | - | 64MHz |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 100 |
Operating Supply Voltage: | - | 5V |
Interface: | - | CAN, I2C, LIN, SCI, SPI |
Memory Size: | - | 512kB |
Data Bus Width: | - | 32b |
DAC Channels: | - | NO |
Number of Timers/Counters: | - | 10 |
On Chip Program ROM Width: | - | 8 |
Height Seated (Max): | - | 1.6mm |
Radiation Hardening: | - | No |

SPC5604PGF1VLL6R
(In Stock: 3000)
NXP USA Inc.United States