SS33 alternative parts: MBRS320

Hide Shared Attributes
Part Number
Manufacturer:
Description:
DIODE SCHOTTKY 30V 3A SMC
DIODE SCHOTTKY 20V 4A SMC
Factory Lead Time:
9 Weeks
9 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 12 hours ago)
Package / Case:
DO-214AB, SMC
DO-214AB, SMC
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
2
2
Weight:
300mg
300mg
Diode Element Material:
SILICON
-
Number of Elements:
1
-
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Published:
2013
2001
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
Tin (Sn)
-
Max Operating Temperature:
150°C
125°C
Min Operating Temperature:
-55°C
-65°C
Applications:
GENERAL PURPOSE
-
HTS Code:
8541.10.00.80
-
Voltage - Rated DC:
30V
20V
Terminal Position:
DUAL
-
Terminal Form:
C BEND
-
Current Rating:
3A
3A
Base Part Number:
SS33
MBRS320
Polarity:
Standard
Standard
Element Configuration:
Single
Single
Speed:
Fast Recovery =< 500ns, > 200mA (Io)
Fast Recovery =< 500ns, > 200mA (Io)
Diode Type:
Schottky
Schottky
Current - Reverse Leakage @ Vr:
500μA @ 30V
2mA @ 20V
Output Current:
3A
3A
Voltage - Forward (Vf) (Max) @ If:
500mV @ 3A
500mV @ 3A
Forward Current:
3A
4A
Max Reverse Leakage Current:
500μA
2mA
Operating Temperature - Junction:
-55°C~150°C
-65°C~125°C
Max Surge Current:
100A
80A
Forward Voltage:
500mV
500mV
Max Reverse Voltage (DC):
30V
20V
Average Rectified Current:
3A
4A
Number of Phases:
1
-
Peak Reverse Current:
20mA
20mA
Max Repetitive Reverse Voltage (Vrrm):
30V
20V
Peak Non-Repetitive Surge Current:
100A
80A
Max Forward Surge Current (Ifsm):
100A
80A
Width:
6.25mm
6.25mm
Length:
7.15mm
7.15mm
Height:
2.75mm
2.75mm
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
SMC (DO-214AB)
Termination:
-
SMD/SMT
Voltage - DC Reverse (Vr) (Max):
-
20V
Current - Average Rectified (Io):
-
4A
REACH SVHC:
-
No SVHC
SS33

SS33

(In Stock: 3)

ON Semiconductor