SS8550DBU alternative parts: KSB564AOBU

Hide Shared Attributes
Part Number
Manufacturer:
Description:
TRANS PNP 25V 1.5A TO-92
TRANS PNP 25V 1A TO-92
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
179mg
-
Transistor Element Material:
SILICON
-
Collector-Emitter Breakdown Voltage:
25V
25V
Collector-Emitter Saturation Voltage:
-280mV
-500mV
Number of Elements:
1
1
hFEMin:
85
70
Operating Temperature:
150°C TJ
150°C TJ
Packaging:
Bulk
Bulk
Published:
2017
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
Voltage - Rated DC:
-25V
-25V
Max Power Dissipation:
1W
800mW
Terminal Position:
BOTTOM
-
Current Rating:
-1.5A
-1A
Frequency:
200MHz
110MHz
Base Part Number:
SS8550
KSB564
Element Configuration:
Single
Single
Power Dissipation:
1W
800mW
Transistor Application:
AMPLIFIER
-
Gain Bandwidth Product:
200MHz
110MHz
Polarity/Channel Type:
PNP
-
Transistor Type:
PNP
PNP
Collector Emitter Voltage (VCEO):
25V
25V
Max Collector Current:
1.5A
1A
DC Current Gain (hFE) (Min) @ Ic, Vce:
160 @ 100mA 1V
70 @ 100mA 1V
Current - Collector Cutoff (Max):
100nA ICBO
100nA ICBO
Vce Saturation (Max) @ Ib, Ic:
500mV @ 80mA, 800mA
500mV @ 100mA, 1A
Transition Frequency:
200MHz
-
Collector Base Voltage (VCBO):
-40V
30V
Emitter Base Voltage (VEBO):
-6V
-5V
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Supplier Device Package:
-
TO-92-3
Current-Collector (Ic) (Max):
-
1A
Max Operating Temperature:
-
150°C
Min Operating Temperature:
-
-55°C
Polarity:
-
PNP
Power - Max:
-
800mW
Voltage - Collector Emitter Breakdown (Max):
-
25V
Frequency - Transition:
-
110MHz
SS8550DBU

SS8550DBU

(In Stock: 55000)

ON Semiconductor