SST25VF020-20-4C-SAE-T alternative parts: SST25PF020B-80-4C-SAE-T
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC FLASH 2MBIT 20MHZ 8SOIC | IC FLASH 2MBIT 80MHZ 8SOIC |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Surface Mount: | YES | - |
Number of Pins: | 8 | 8 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | 0°C~70°C TA | 0°C~70°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | SST25 | SST25 |
Published: | 2004 | 2006 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 8 | 8 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) - annealed |
Voltage - Supply: | 2.7V~3.6V | 2.3V~3.6V |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 1.27mm | 1.27mm |
Base Part Number: | SST25VF020 | SST25PF020B |
Operating Supply Voltage: | 3.3V | - |
Interface: | SPI, Serial | SPI, Serial |
Memory Size: | 2Mb 256K x 8 | 2Mb 256K x 8 |
Nominal Supply Current: | 10mA | 20mA |
Clock Frequency: | 20MHz | 80MHz |
Access Time: | 23 ns | 12 ns |
Memory Format: | FLASH | FLASH |
Memory Interface: | SPI | SPI |
Data Bus Width: | 8b | 8b |
Memory Width: | 8 | 8 |
Write Cycle Time - Word, Page: | 20μs | 10μs |
Address Bus Width: | 18b | 1b |
Density: | 2 Mb | 2 Mb |
Standby Current-Max: | 0.000015A | 0.00002A |
Sync/Async: | Synchronous | Synchronous |
Word Size: | 8b | 8b |
Serial Bus Type: | SPI | SPI |
Endurance: | 100000 Write/Erase Cycles | 100000 Write/Erase Cycles |
Data Retention Time-Min: | 100 | 100 |
Write Protection: | HARDWARE/SOFTWARE | HARDWARE/SOFTWARE |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Mount: | - | Surface Mount |
Weight: | - | 540.001716mg |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Power Supplies: | - | 2.5/3.3V |
Max Supply Current: | - | 12mA |
Programming Voltage: | - | 2.7V |

SST25VF020-20-4C-SAE-T
(In Stock: 728)
Microchip TechnologyQty
Unit Price
Ext Price
1
$0.981508
$0.98
10
$0.925951
$9.26
100
$0.873539
$87.35
500
$0.824093
$412.05
1000
$0.777446
$777.45
Minimum: 1 Multiples: 1
Unit Price: $0.981508
Ext Price: $0.98
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools