SST39SF040-70-4I-NHE alternative parts: SST39VF040-70-4C-NHE
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MICROCHIP - SST39SF040-70-4I-NHE - MEMORY, FLASH, 4MBIT, PARL, 32PLCC | MICROCHIP SST39VF040-70-4C-NHE.Flash Memory, 4 Mbit, 512K x 8bit, 1 kHz, LCC, 32 Pins |
Factory Lead Time: | 1 Weeks | 7 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-LCC (J-Lead) | 32-LCC (J-Lead) |
Surface Mount: | YES | YES |
Number of Pins: | 32 | 32 |
Memory Types: | Non-Volatile | Non-Volatile |
Operating Temperature: | -40°C~85°C TA | 0°C~70°C TA |
Packaging: | Tube | Tube |
Series: | SST39 MPF™ | SST39 MPF™ |
Published: | 2000 | 2000 |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
ECCN Code: | 3A991.B.1.A | - |
Terminal Finish: | Matte Tin (Sn) | - |
Voltage - Supply: | 4.5V~5.5V | 2.7V~3.6V |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 245 | 245 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 3V |
Terminal Pitch: | 1.27mm | 1.27mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | SST39SF040 | SST39VF040 |
Pin Count: | 32 | 32 |
Operating Supply Voltage: | 5V | 3.3V |
Power Supplies: | 5V | - |
Memory Size: | 4Mb 512K x 8 | 4Mb 512K x 8 |
Nominal Supply Current: | 25mA | 20mA |
Access Time: | 70ns | 70ns |
Memory Format: | FLASH | FLASH |
Memory Interface: | Parallel | Parallel |
Data Bus Width: | 8b | 8b |
Organization: | 512KX8 | 512KX8 |
Write Cycle Time - Word, Page: | 20μs | 20μs |
Address Bus Width: | 19b | 19b |
Density: | 4 Mb | 4 Mb |
Standby Current-Max: | 0.0001A | 0.000015A |
Sync/Async: | Asynchronous | Asynchronous |
Word Size: | 8b | 8b |
Programming Voltage: | 5V | 2.7V |
Data Polling: | YES | YES |
Toggle Bit: | YES | YES |
Command User Interface: | YES | YES |
Number of Sectors/Size: | 128 | 128 |
Sector Size: | 4K | 4K |
Height: | 2.84mm | 2.8448mm |
Length: | 14.05mm | 11.5062mm |
Width: | 11.51mm | 14.0462mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
Frequency: | - | 1kHz |
Supply Voltage-Max (Vsup): | - | 3.6V |
Supply Voltage-Min (Vsup): | - | 2.7V |
Max Supply Current: | - | 20mA |

SST39SF040-70-4I-NHE
(In Stock: 1764)
Microchip TechnologyQty
Unit Price
Ext Price
1
$2.366571
$2.37
10
$2.232614
$22.33
100
$2.106240
$210.62
500
$1.987019
$993.51
1000
$1.874546
$1,874.55
Minimum: 1 Multiples: 1
Unit Price: $2.366571
Ext Price: $2.37
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools