SST39SF040-70-4I-NHE alternative parts: SST39VF040-70-4I-NHE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MICROCHIP - SST39SF040-70-4I-NHE - MEMORY, FLASH, 4MBIT, PARL, 32PLCC
Flash memory 512 k x 8 Bit PLCC-32, SST39VF040-70-4I-NHE, SST
Factory Lead Time:
1 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-LCC (J-Lead)
32-LCC (J-Lead)
Surface Mount:
YES
YES
Number of Pins:
32
32
Memory Types:
Non-Volatile
Non-Volatile
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tube
Tube
Series:
SST39 MPF™
SST39 MPF™
Published:
2000
2000
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
ECCN Code:
3A991.B.1.A
3A991.B.1.A
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - annealed
Voltage - Supply:
4.5V~5.5V
2.7V~3.6V
Terminal Position:
QUAD
QUAD
Peak Reflow Temperature (Cel):
245
245
Number of Functions:
1
1
Supply Voltage:
5V
3V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
40
Base Part Number:
SST39SF040
SST39VF040
Pin Count:
32
32
Operating Supply Voltage:
5V
3.3V
Power Supplies:
5V
-
Memory Size:
4Mb 512K x 8
4Mb 512K x 8
Nominal Supply Current:
25mA
20mA
Access Time:
70ns
70ns
Memory Format:
FLASH
FLASH
Memory Interface:
Parallel
Parallel
Data Bus Width:
8b
8b
Organization:
512KX8
512KX8
Write Cycle Time - Word, Page:
20μs
20μs
Address Bus Width:
19b
19b
Density:
4 Mb
4 Mb
Standby Current-Max:
0.0001A
0.000015A
Sync/Async:
Asynchronous
Asynchronous
Word Size:
8b
8b
Programming Voltage:
5V
2.7V
Data Polling:
YES
YES
Toggle Bit:
YES
YES
Command User Interface:
YES
YES
Number of Sectors/Size:
128
128
Sector Size:
4K
4K
Height:
2.84mm
2.84mm
Length:
14.05mm
11.51mm
Width:
11.51mm
14.05mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Frequency:
-
14MHz
Supply Voltage-Max (Vsup):
-
3.6V
Supply Voltage-Min (Vsup):
-
2.7V
Max Supply Current:
-
20mA
SST39SF040-70-4I-NHE

SST39SF040-70-4I-NHE

(In Stock: 1310)

Microchip Technology

Qty

Unit Price

Ext Price

  • 1

    $2.509845

    $2.51

  • 10

    $2.367778

    $23.68

  • 100

    $2.233753

    $223.38

  • 500

    $2.107314

    $1,053.66

  • 1000

    $1.988032

    $1,988.03

Minimum: 1 Multiples: 1

Unit Price: $2.509845

Ext Price: $2.51

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity