ST-LINK/V2 alternative parts: ATXMEGA16A4U-AU
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | STM8/STM32 Microcontroller Debugger/Programmer | MCU 8-bit/16-bit XMEGA AVR RISC 16KB Flash 1.8V/2.5V/3.3V 44-Pin TQFP |
Weight: | 145.149558g | - |
Packaging: | Box | Tray |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 3 (168 Hours) |
Type: | Debugger, Programmer (In-Circuit/In-System) | - |
Operating Supply Voltage: | 5V | - |
Interface: | USB | I2C, IrDA, SPI, UART, USART, USB |
Data Bus Width: | 8b | 8b |
Evaluation Kit: | Yes | - |
Core Architecture: | ARM | - |
Contents: | Board(s), Cable(s) | - |
Height: | 29.972mm | 1.05mm |
Length: | 154.94mm | 10.1mm |
Width: | 109.982mm | 10.1mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Factory Lead Time: | - | 7 Weeks |
Contact Plating: | - | Tin |
Mount: | - | Surface Mount |
Mounting Type: | - | Surface Mount |
Package / Case: | - | 44-TQFP |
Number of Pins: | - | 44 |
Data Converters: | - | A/D 12x12b; D/A 2x12b |
Number of I/Os: | - | 34 |
Watchdog Timers: | - | Yes |
Operating Temperature: | - | -40°C~85°C TA |
Series: | - | AVR® XMEGA® A4U |
Published: | - | 2008 |
JESD-609 Code: | - | e3 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 44 |
Terminal Position: | - | QUAD |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Supply Voltage: | - | 3V |
Terminal Pitch: | - | 0.8mm |
Frequency: | - | 32MHz |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
Base Part Number: | - | ATXMEGA16 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 3.6V |
Memory Size: | - | 16kB |
Oscillator Type: | - | Internal |
RAM Size: | - | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | - | 1.6V~3.6V |
uPs/uCs/Peripheral ICs Type: | - | MICROCONTROLLER, RISC |
Core Processor: | - | AVR |
Peripherals: | - | Brown-out Detect/Reset, DMA, POR, PWM, WDT |
Program Memory Type: | - | FLASH |
Core Size: | - | 8/16-Bit |
Program Memory Size: | - | 16KB 8K x 16 |
Connectivity: | - | I2C, IrDA, SPI, UART/USART, USB |
Bit Size: | - | 16 |
Has ADC: | - | YES |
DMA Channels: | - | YES |
Number of Timers/Counters: | - | 5 |
EEPROM Size: | - | 1K x 8 |
Number of ADC Channels: | - | 12 |
Number of PWM Channels: | - | 16 |
Number of I2C Channels: | - | 2 |
Number of SPI Channels: | - | 7 |
Number of USB Channels: | - | 1 |

ST-LINK/V2
(In Stock: 297)
STMicroelectronicsUnited States