ST1S06PUR alternative parts: NCP1595AMNTWG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG BUCK ADJ 1.5A SYNC DFN6
IC REG BUCK SYNC ADJ 1.5A 6DFN
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
12 Weeks
4 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VDFN Exposed Pad
6-VDFN Exposed Pad
Number of Pins:
6
6
Operating Temperature:
-30°C~85°C TJ
-40°C~125°C TA
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
6
6
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.95mm
0.95mm
Base Part Number:
ST1S06
NCP1595
Function:
Step-Down
Step-Down
Number of Outputs:
1
1
Efficiency:
90 %
-
Output Voltage:
5V
800mV
Output Type:
Adjustable
Adjustable
Max Output Current:
1.5A
-
Operating Supply Voltage:
6V
-
Voltage - Input (Min):
2.7V
4V
Input Voltage-Nom:
5V
5V
Analog IC - Other Type:
SWITCHING REGULATOR
SWITCHING REGULATOR
Output Configuration:
Positive
Positive
Max Output Voltage:
5V
4.68V
Voltage - Output (Min/Fixed):
0.8V
0.8V
Topology:
Buck
Buck
Control Mode:
CURRENT-MODE
CURRENT-MODE
Frequency - Switching:
1.5MHz
1MHz
Control Technique:
PULSE WIDTH MODULATION
PULSE WIDTH MODULATION
Synchronous Rectifier:
Yes
Yes
Min Output Voltage:
800mV
800mV
Height:
950μm
-
Length:
3.1mm
3mm
Width:
3.1mm
3mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Published:
-
2008
Pbfree Code:
-
yes
Terminal Form:
-
NO LEAD
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Voltage - Input (Max):
-
5.5V
Halogen Free:
-
Halogen Free
ST1S06PUR

ST1S06PUR

(In Stock: 720000)

STMicroelectronics