ST1S06PUR alternative parts: NCP1599MNTWG
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG BUCK ADJ 1.5A SYNC DFN6 | ON SEMICONDUCTOR NCP1599MNTWG PWM Converter Sync, 5.5V-3V supply, 1 MHz, 3.3V/3A out, DFN-6 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 12 Weeks | 15 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 6-VDFN Exposed Pad | 6-VDFN Exposed Pad |
Number of Pins: | 6 | 6 |
Operating Temperature: | -30°C~85°C TJ | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 6 | 6 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 0.95mm | 0.95mm |
Base Part Number: | ST1S06 | NCP1599 |
Function: | Step-Down | Step-Down |
Number of Outputs: | 1 | 1 |
Efficiency: | 90 % | - |
Output Voltage: | 5V | 3.3V |
Output Type: | Adjustable | Adjustable |
Max Output Current: | 1.5A | 3A |
Operating Supply Voltage: | 6V | - |
Voltage - Input (Min): | 2.7V | - |
Input Voltage-Nom: | 5V | 5V |
Analog IC - Other Type: | SWITCHING REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Max Output Voltage: | 5V | 3.3V |
Voltage - Output (Min/Fixed): | 0.8V | 0.8V |
Topology: | Buck | Buck |
Control Mode: | CURRENT-MODE | CURRENT-MODE |
Frequency - Switching: | 1.5MHz | - |
Control Technique: | PULSE WIDTH MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | Yes | Yes |
Min Output Voltage: | 800mV | 800mV |
Height: | 950μm | 950μm |
Length: | 3.1mm | 3mm |
Width: | 3.1mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2009 |
Pbfree Code: | - | yes |
Frequency: | - | 1MHz |
Max Supply Voltage: | - | 5.5V |
Min Supply Voltage: | - | 3V |
Nominal Input Voltage: | - | 5.5V |

ST1S06PUR
(In Stock: 720000)
STMicroelectronicsUnited States