ST3485EBDR alternative parts: ADM3488ARZN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX 3.3V RS485/422 8 SOIC
IC TXRX RS-422/485 3.3V 8-SOIC
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
OBSOLETE (Last Updated: 1 month ago)
Factory Lead Time:
10 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tube
JESD-609 Code:
e4
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
-
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Voltage - Supply:
3V~3.6V
3V~3.6V
Terminal Position:
DUAL
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
-
Supply Voltage:
3.3V
-
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ST3485
ADM3488
Pin Count:
8
8
JESD-30 Code:
R-PDSO-G8
-
Operating Supply Voltage:
3.3V
3.3V
Number of Channels:
2
-
Interface:
RS-422, RS-485
RS-422, RS-485
Nominal Supply Current:
2.2mA
2.2mA
Max Supply Current:
2.2mA
-
Data Rate:
15Mbps
250kbps
Differential Output:
YES
-
Protocol:
RS422, RS485
RS422, RS485
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
-
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
-
Receiver Number of Bits:
1
-
Duplex:
Half
Full
Receiver Hysteresis:
70mV
50mV
Number of Transceivers:
1
1
ESD Protection:
Yes
-
Receive Delay-Max:
50 ns
-
Transmit Delay-Max:
30 ns
-
Output Low Current-Max:
0.004A
-
Height:
1.25mm
-
Length:
5mm
-
Width:
4mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Pbfree Code:
-
no
Reach Compliance Code:
-
unknown
Operating Supply Current:
-
2.2mA
Simplex/Duplex:
-
Full Duplex
ST3485EBDR

ST3485EBDR

(In Stock: 41752)

STMicroelectronics