ST3485EBDR alternative parts: SN65HVD3082EDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC TXRX 3.3V RS485/422 8 SOIC
Single Transmitter/Receiver RS-485 8-Pin SOIC T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
10 Weeks
16 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-SOIC (0.154, 3.90mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
16
8
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Cut Tape (CT)
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Transceiver
Transceiver
Voltage - Supply:
3V~3.6V
4.5V~5.5V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3.3V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
ST3485
65HVD3082
Pin Count:
8
8
JESD-30 Code:
R-PDSO-G8
-
Operating Supply Voltage:
3.3V
5V
Number of Channels:
2
-
Interface:
RS-422, RS-485
RS-485
Nominal Supply Current:
2.2mA
900μA
Max Supply Current:
2.2mA
-
Data Rate:
15Mbps
200kbps
Differential Output:
YES
YES
Protocol:
RS422, RS485
RS422, RS485
Input Characteristics:
DIFFERENTIAL SCHMITT TRIGGER
DIFFERENTIAL SCHMITT TRIGGER
Number of Drivers/Receivers:
1/1
1/1
Driver Number of Bits:
1
1
Receiver Number of Bits:
1
1
Duplex:
Half
Half
Receiver Hysteresis:
70mV
30mV
Number of Transceivers:
1
1
ESD Protection:
Yes
-
Receive Delay-Max:
50 ns
200 ns
Transmit Delay-Max:
30 ns
-
Output Low Current-Max:
0.004A
-
Height:
1.25mm
1.75mm
Length:
5mm
4.9mm
Width:
4mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
72.603129mg
Pbfree Code:
-
yes
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Power Supplies:
-
5V
Operating Supply Current:
-
900μA
Output Characteristics:
-
DIFFERENTIAL
Output Polarity:
-
TRUE
Simplex/Duplex:
-
Half Duplex
Supply Voltage1-Nom:
-
5V
Max Junction Temperature (Tj):
-
130°C
Ambient Temperature Range High:
-
105°C
Thickness:
-
1.58mm
ST3485EBDR

ST3485EBDR

(In Stock: 41752)

STMicroelectronics