STL100N8F7 alternative parts: BSC037N08NS5ATMA1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MOSFET N-CH 80V 100A POWERFLAT
MOSFET N-CH 80V 100A 8TDSON
Lifecycle Status:
ACTIVE (Last Updated: 8 months ago)
-
Package / Case:
8-PowerVDFN
8-PowerTDFN
Mounting Type:
Surface Mount
Surface Mount
Mount:
Surface Mount
Surface Mount
Number of Pins:
8
8
Current - Continuous Drain (Id) @ 25℃:
100A Tc
100A Tc
Drive Voltage (Max Rds On, Min Rds On):
10V
6V 10V
Power Dissipation (Max):
4.8W Ta 120W Tc
2.5W Ta 114W Tc
Series:
STripFET™
OptiMOS™
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Operating Temperature:
-55°C~175°C TJ
-55°C~150°C TJ
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Peak Reflow Temperature (Cel):
260
NOT SPECIFIED
Reach Compliance Code:
not_compliant
not_compliant
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
STL100
-
FET Type:
N-Channel
N-Channel
Rds On (Max) @ Id, Vgs:
6.1m Ω @ 10A, 10V
3.7m Ω @ 50A, 10V
Vgs(th) (Max) @ Id:
4.5V @ 250μA
3.8V @ 72μA
Input Capacitance (Ciss) (Max) @ Vds:
3435pF @ 40V
4200pF @ 40V
Gate Charge (Qg) (Max) @ Vgs:
46.8nC @ 10V
58nC @ 10V
Drain to Source Voltage (Vdss):
80V
-
Vgs (Max):
±20V
±20V
Continuous Drain Current (ID):
100A
100A
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Factory Lead Time:
-
26 Weeks
Weight:
-
506.605978mg
Transistor Element Material:
-
SILICON
Number of Elements:
-
1
Turn Off Delay Time:
-
26 ns
Published:
-
2013
Pbfree Code:
-
yes
Number of Terminations:
-
5
Terminal Position:
-
DUAL
Terminal Form:
-
FLAT
JESD-30 Code:
-
R-PDSO-F5
Number of Channels:
-
1
Element Configuration:
-
Single
Operating Mode:
-
ENHANCEMENT MODE
Power Dissipation:
-
2.5W
Case Connection:
-
DRAIN
Turn On Delay Time:
-
14 ns
Transistor Application:
-
SWITCHING
Halogen Free:
-
Halogen Free
Rise Time:
-
10ns
Fall Time (Typ):
-
7 ns
Threshold Voltage:
-
3V
Gate to Source Voltage (Vgs):
-
20V
Max Dual Supply Voltage:
-
80V
Drain Current-Max (Abs) (ID):
-
22A
Drain-source On Resistance-Max:
-
0.0037Ohm
Drain to Source Breakdown Voltage:
-
80V
Pulsed Drain Current-Max (IDM):
-
400A
Max Junction Temperature (Tj):
-
150°C
Height:
-
1.1mm
STL100N8F7

STL100N8F7

(In Stock: 20)

STMicroelectronics