STL100N8F7 alternative parts: STL120N8F7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MOSFET N-CH 80V 100A POWERFLAT | MOSFET N-CH 80V 120A |
Lifecycle Status: | ACTIVE (Last Updated: 8 months ago) | ACTIVE (Last Updated: 7 months ago) |
Package / Case: | 8-PowerVDFN | 8-PowerVDFN |
Mounting Type: | Surface Mount | Surface Mount |
Mount: | Surface Mount | Surface Mount |
Number of Pins: | 8 | 8 |
Current - Continuous Drain (Id) @ 25℃: | 100A Tc | 120A Tc |
Drive Voltage (Max Rds On, Min Rds On): | 10V | 10V |
Power Dissipation (Max): | 4.8W Ta 120W Tc | 4.8W Ta 140W Tc |
Series: | STripFET™ | STripFET™ F7 |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
Operating Temperature: | -55°C~175°C TJ | -55°C~175°C TJ |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | - |
Peak Reflow Temperature (Cel): | 260 | NOT SPECIFIED |
Reach Compliance Code: | not_compliant | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | STL100 | STL120 |
FET Type: | N-Channel | N-Channel |
Rds On (Max) @ Id, Vgs: | 6.1m Ω @ 10A, 10V | 4.4m Ω @ 11.5A, 10V |
Vgs(th) (Max) @ Id: | 4.5V @ 250μA | 4V @ 250μA |
Input Capacitance (Ciss) (Max) @ Vds: | 3435pF @ 40V | 4570pF @ 25V |
Gate Charge (Qg) (Max) @ Vgs: | 46.8nC @ 10V | 60nC @ 10V |
Drain to Source Voltage (Vdss): | 80V | 80V |
Vgs (Max): | ±20V | ±20V |
Continuous Drain Current (ID): | 100A | 120A |
RoHS Status: | ROHS3 Compliant | Non-RoHS Compliant |
Lead Free: | Lead Free | Lead Free |

STL100N8F7
(In Stock: 20)
STMicroelectronicsUnited States