STM32F030C6T6 alternative parts: STM32F042C6T6
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray | IC MCU 32BIT 32KB FLASH 48LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 48-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 48 | 48 |
Data Converters: | A/D 12x12b | A/D 13x12b |
Number of I/Os: | 39 | 38 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tray |
Series: | STM32F0 | STM32F0 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
Max Power Dissipation: | 364mW | 364mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Frequency: | 48MHz | 48MHz |
Base Part Number: | STM32F03 | STM32F04 |
Supply Voltage-Min (Vsup): | 2.4V | 2V |
Interface: | I2C, SPI, UART, USART | CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |
Memory Size: | 32kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~3.6V | 1.65V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | DMA, POR, PWM, WDT | DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 32KB 32K x 8 | 32KB 32K x 8 |
Connectivity: | I2C, SPI, UART/USART | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 23.2mA | 23.4mA |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 5 | 6 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M0 | CORTEX-M0 |
Number of ADC Channels: | 16 | 10 |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 1 | - |
Height: | 1.45mm | - |
Length: | 7.2mm | 7mm |
Width: | 7.2mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 181.692094mg |
ECCN Code: | - | 3A991.A.2 |
HTS Code: | - | 8542.31.00.01 |
Terminal Pitch: | - | 0.5mm |
Power Supplies: | - | 2.5/3.3V |
PWM Channels: | - | YES |
On Chip Program ROM Width: | - | 8 |

STM32F030C6T6
(In Stock: 8484)
STMicroelectronicsUnited States