STM32F030F4P6TR alternative parts: STM32L031F4P6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20
IC MCU 32BIT 16KB FLASH 20TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
20-TSSOP (0.173, 4.40mm Width)
Number of Pins:
20
20
Weight:
190.990737mg
-
Data Converters:
A/D 11x12b
A/D 10x12b
Number of I/Os:
15
15
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tube
Series:
STM32F0
STM32L0
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
20
Max Power Dissipation:
182mW
333mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3V
Terminal Pitch:
0.65mm
0.65mm
Frequency:
48MHz
-
Base Part Number:
STM32F03
STM32L031
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
I2C, SPI, UART, USART
I2C, SPI, USART
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
YES
DAC Channels:
NO
-
Number of Timers/Counters:
10
4
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
-
Number of SPI Channels:
1
-
Height:
1.05mm
-
Length:
6.6mm
6.5mm
Width:
4.5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ECCN Code:
-
3A991.A.2
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Supply Voltage-Min (Vsup):
-
1.8V
EEPROM Size:
-
1K x 8
On Chip Program ROM Width:
-
8
Max Frequency:
-
32MHz
Number of ADC Channels:
-
10
Height Seated (Max):
-
1.2mm
STM32F030F4P6TR

STM32F030F4P6TR

(In Stock: 10605)

STMicroelectronics