STM32F030F4P6TR alternative parts: XMC1100T016X0016AAXUMA1
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | STMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20 | MCU 32-Bit XMC1000 ARM Cortex M0 RISC 16KB Flash 3.3V/5V 16-Pin TSSOP T/R |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | - |
Contact Plating: | Gold | - |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 20-TSSOP (0.173, 4.40mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 20 | 16 |
Weight: | 190.990737mg | - |
Data Converters: | A/D 11x12b | A/D 6x12b |
Number of I/Os: | 15 | 11 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | STM32F0 | XMC1000 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 20 | - |
Max Power Dissipation: | 182mW | - |
Terminal Position: | DUAL | - |
Terminal Form: | GULL WING | - |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.65mm | - |
Frequency: | 48MHz | 32MHz |
Base Part Number: | STM32F03 | - |
Operating Supply Voltage: | 3.3V | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Interface: | I2C, SPI, UART, USART | I2C, I2S, LIN, SPI, UART, USART |
Memory Size: | 16kB | 16kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 4K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 2.4V~3.6V | 1.8V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | DMA, POR, PWM, WDT | Brown-out Detect/Reset, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 16KB 16K x 8 | 16KB 16K x 8 |
Connectivity: | I2C, SPI, UART/USART | I2C, LINbus, SPI, UART/USART |
Supply Current-Max: | 23.2mA | - |
Bit Size: | 32 | - |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
DAC Channels: | NO | - |
Number of Timers/Counters: | 10 | 4 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M0 | - |
Number of SPI Channels: | 1 | - |
Height: | 1.05mm | - |
Length: | 6.6mm | - |
Width: | 4.5mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Lead Free |
Published: | - | 2014 |
Number of Programmable I/O: | - | 14 |

STM32F030F4P6TR
(In Stock: 10605)
STMicroelectronicsUnited States