STM32F030F4P6TR alternative parts: XMC1202T016X0016AAXUMA2

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - STM32F030F4P6TR - MCU, 32BIT, CORTEX-M0, 48MHZ, TSSOP-20
ARM Cortex-M0 32-bit Processor Core
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
-
Contact Plating:
Gold
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-TSSOP (0.173, 4.40mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
20
16
Weight:
190.990737mg
-
Data Converters:
A/D 11x12b
A/D 11x12b
Number of I/Os:
15
11
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
STM32F0
XMC1000
JESD-609 Code:
e4
-
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
20
16
Max Power Dissipation:
182mW
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
2V
Terminal Pitch:
0.65mm
0.65mm
Frequency:
48MHz
32MHz
Base Part Number:
STM32F03
-
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
5.5V
Interface:
I2C, SPI, UART, USART
I2C, I2S, LIN, SPI, UART, USART
Memory Size:
16kB
16kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.8V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
16KB 16K x 8
16KB 16K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
23.2mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
32b
PWM Channels:
YES
NO
DAC Channels:
NO
NO
Number of Timers/Counters:
10
-
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
-
Number of SPI Channels:
1
-
Height:
1.05mm
-
Length:
6.6mm
5mm
Width:
4.5mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
RoHS Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Published:
-
2014
HTS Code:
-
8542.31.00.01
Supply Voltage-Min (Vsup):
-
1.8V
Speed:
-
33.2 MHz
Halogen Free:
-
Halogen Free
On Chip Program ROM Width:
-
8
Number of Programmable I/O:
-
14
Height Seated (Max):
-
1.2mm
STM32F030F4P6TR

STM32F030F4P6TR

(In Stock: 10605)

STMicroelectronics