STM32F030K6T6 alternative parts: S9KEAZN32ACLC

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
MCU 32-Bit KEA64 ARM Cortex M0 RISC 32KB Flash 3.3V/5V 32-Pin LQFP Brick
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
20 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-LQFP
32-LQFP
Surface Mount:
YES
-
Contact Plating:
Tin
-
Number of Pins:
32
-
Weight:
773.99868mg
-
Number of I/Os:
26
28
Data Converters:
A/D 12x12b
A/D 16x12b
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
Kinetis KEA
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
-
Max Power Dissipation:
357mW
-
Terminal Position:
QUAD
-
Terminal Form:
GULL WING
-
Supply Voltage:
3.3V
-
Terminal Pitch:
0.8mm
-
Frequency:
48MHz
-
Base Part Number:
STM32F03
-
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, SPI, UART, USART
-
Memory Size:
32kB
-
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
DMA, POR, PWM, WDT
LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Supply Current-Max:
23.2mA
-
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
-
PWM Channels:
YES
-
Number of Timers/Counters:
5
-
Core Architecture:
ARM
-
CPU Family:
CORTEX-M0
-
Number of ADC Channels:
12
-
Number of I2C Channels:
1
-
Length:
7.2mm
-
Height:
1.45mm
-
Width:
7.2mm
-
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Published:
-
2013
Pbfree Code:
-
yes
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
Speed:
-
40MHz
EEPROM Size:
-
256 x 8
STM32F030K6T6

STM32F030K6T6

(In Stock: 18476)

STMicroelectronics