STM32F030K6T6 alternative parts: STM8L151K6T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
STM8L Series 32 kB Flash 2 kB RAM 16 MHz 8-Bit Microcontroller - LQFP-32
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
8 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
32-LQFP
32-LQFP
Surface Mount:
YES
-
Contact Plating:
Tin
-
Number of Pins:
32
32
Weight:
773.99868mg
-
Number of I/Os:
26
30
Data Converters:
A/D 12x12b
A/D 22x12b; D/A 1x12b
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM8L EnergyLite
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
Max Power Dissipation:
357mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3V
Terminal Pitch:
0.8mm
0.8mm
Frequency:
48MHz
16MHz
Base Part Number:
STM32F03
STM8L
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
-
Interface:
I2C, SPI, UART, USART
I2C, IrDA, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
4K x 8
2K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.8V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
STM8
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, IR, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
8-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
I2C, SPI, UART/USART
I2C, IrDA, SPI, UART/USART
Supply Current-Max:
23.2mA
80mA
Bit Size:
32
8
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
8b
PWM Channels:
YES
-
Number of Timers/Counters:
5
4
Core Architecture:
ARM
-
CPU Family:
CORTEX-M0
ST8
Number of ADC Channels:
12
22
Number of I2C Channels:
1
1
Length:
7.2mm
7.2mm
Height:
1.45mm
1.45mm
Width:
7.2mm
7.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Memory Types:
-
FLASH, ROM
JESD-609 Code:
-
e3
ECCN Code:
-
EAR99
Terminal Finish:
-
TIN
Peak Reflow Temperature (Cel):
-
235
Time@Peak Reflow Temperature-Max (s):
-
30
Pin Count:
-
32
EEPROM Size:
-
1K x 8
Number of PWM Channels:
-
3
STM32F030K6T6

STM32F030K6T6

(In Stock: 18476)

STMicroelectronics