STM32F042K6T6 alternative parts: STM32F051K6T7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-Bit STM32 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
STMICROELECTRONICS STM32F051K6T7 MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-32
Factory Lead Time:
10 Weeks
10 Weeks
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Surface Mount:
YES
-
Package / Case:
32-LQFP
32-LQFP
Mounting Type:
Surface Mount
Surface Mount
Number of Pins:
32
32
Weight:
773.99868mg
-
Watchdog Timers:
Yes
-
Number of I/Os:
26
25
Data Converters:
A/D 13x12b
A/D 13x12b; D/A 1x12b
Series:
STM32F0
STM32F0
Packaging:
Tray
Tray
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
32
32
ECCN Code:
3A991.A.2
-
HTS Code:
8542.31.00.01
-
Max Power Dissipation:
351mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.8mm
0.8mm
Frequency:
48MHz
48MHz
Base Part Number:
STM32F04
STM32F05
Power Supplies:
2.5/3.3V
2.5/3.3V
Supply Voltage-Min (Vsup):
2V
2V
Interface:
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
HDMI, I2C, IrDA, LIN, SPI, UART, USART
Memory Size:
32kB
32kB
Oscillator Type:
Internal
Internal
RAM Size:
6K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
1.65V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
32KB 32K x 8
32KB 32K x 8
Connectivity:
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
23.4mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
6
4
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M0
CORTEX-M0
Number of ADC Channels:
13
13
Length:
7mm
7.2mm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Qualification Status:
-
Not Qualified
Number of PWM Channels:
-
6
Number of I2C Channels:
-
1
Height:
-
1.45mm
Width:
-
7.2mm
REACH SVHC:
-
No SVHC
STM32F042K6T6

STM32F042K6T6

(In Stock: 3713)

STMicroelectronics