STM32F051C8T6 alternative parts: STM32F030C8T6TR
Hide Shared Attributes | ||
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MCU 32BIT 64KB FLASH 48LQFP | MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48 |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Gold, Tin | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 48-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 48 | 48 |
Data Converters: | A/D 13x12b; D/A 1x12b | A/D 12x12b |
Number of I/Os: | 39 | 39 |
ROM(word): | 65536 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tray | Tape & Reel (TR) |
Series: | STM32F0 | STM32F0 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 48 |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 364mW | 364mW |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 48MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | STM32F05 | STM32F03 |
Pin Count: | 48 | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Interface: | HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART | I2C, SPI, UART, USART |
Memory Size: | 64kB | 64kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 8K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2.4V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 64KB 64K x 8 |
Connectivity: | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 8 | 7 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M0 | CORTEX-M0 |
Number of ADC Channels: | 13 | 12 |
Number of PWM Channels: | 1 | 6 |
Number of I2C Channels: | 2 | 2 |
Height: | 1.45mm | 1.45mm |
Length: | 7.2mm | 7.2mm |
Width: | 7.2mm | 7.2mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Weight: | - | 181.692094mg |
STM32F051C8T6
(In Stock: 27164)
STMicroelectronicsUnited States