STM32F051K8U6TR alternative parts: STM32F042K6U6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ARM Microcontrollers - MCU ARM Cortex-M0 MCU 64Kb Flash 48MHz | IC MCU 32BIT 32KB FLASH 32UFQFPN |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 7 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 32-UFQFN Exposed Pad | 32-UFQFN Exposed Pad |
Surface Mount: | YES | - |
Number of Pins: | 32 | 32 |
Data Converters: | A/D 13x12b; D/A 1x12b | A/D 13x12b |
Number of I/Os: | 27 | 26 |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM32F0 | STM32F0 |
JESD-609 Code: | e3 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 32 | 32 |
Terminal Finish: | Tin (Sn) | - |
Max Power Dissipation: | 526mW | 526mW |
Terminal Position: | QUAD | QUAD |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 2.4V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Frequency: | 48MHz | 48MHz |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | STM32F05 | STM32F04 |
Operating Supply Voltage: | 3.6V | - |
Power Supplies: | 2.5/3.3V | - |
Interface: | HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART | CAN, I2C, SPI, UART, USART, USB |
Memory Size: | 64kB | 32kB |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 6K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 1.65V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M0 | ARM® Cortex®-M0 |
Peripherals: | DMA, I2S, POR, PWM, WDT | DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 32KB 32K x 8 |
Connectivity: | HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART | CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB |
Supply Current-Max: | 23.2mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | 32b |
Number of Timers/Counters: | 8 | 5 |
Core Architecture: | ARM | ARM |
CPU Family: | CORTEX-M0 | CORTEX-M0 |
Number of ADC Channels: | 1 | 13 |
Number of PWM Channels: | 6 | 6 |
Height: | 550μm | 600μm |
Length: | 5.1mm | - |
Width: | 5.1mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Mount: | - | Surface Mount |
Supply Voltage-Min (Vsup): | - | 2V |
On Chip Program ROM Width: | - | 8 |
Number of A/D Converters: | - | 1 |
Number of Programmable I/O: | - | 28 |
Max Junction Temperature (Tj): | - | 105°C |
Ambient Temperature Range High: | - | 85°C |
Number of SPI Channels: | - | 2 |
REACH SVHC: | - | No SVHC |

STM32F051K8U6TR
(In Stock: 2350)
STMicroelectronicsUnited States