STM32F051R8T7 alternative parts: MKL16Z64VLH4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STM32F Series 64 kB Flash 8 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64
ARM Microcontrollers - MCU CORTEX M0 CORE,FLEX
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
-
Data Converters:
A/D 19x12b; D/A 1x12b
A/D - 16bit; D/A - 12bit
Number of I/Os:
55
54
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~105°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F0
Kinetis KL1
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
444mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
STM32F05
MKL16Z64
Qualification Status:
Not Qualified
-
Supply Voltage-Min (Vsup):
2V
1.71V
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART
-
Memory Size:
64kB
-
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
8K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, LINbus, SPI, TSI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
Number of Timers/Counters:
8
-
Core Architecture:
ARM
-
CPU Family:
CORTEX-M0
-
Number of ADC Channels:
19
-
Number of PWM Channels:
6
-
Number of I2C Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
-
Length:
10.2mm
10mm
Width:
10.2mm
10mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Published:
-
2002
ECCN Code:
-
3A991.A.2
Additional Feature:
-
DIFFERENTIAL ANALOG CHANNEL INPUTS: 8-CH 16-BIT
JESD-30 Code:
-
S-PQFP-G64
Supply Voltage-Max (Vsup):
-
3.6V
Speed:
-
48MHz
Clock Frequency:
-
48MHz
PWM Channels:
-
YES
DAC Channels:
-
YES
STM32F051R8T7

STM32F051R8T7

STMicroelectronics