STM32F051R8T7 alternative parts: STM32F072R8T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STM32F Series 64 kB Flash 8 kB RAM ARM Based 32-Bit Microcontroller - LQFP-64
MCU 32-bit STM32 ARM Cortex M0 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
-
Number of Pins:
64
64
Data Converters:
A/D 19x12b; D/A 1x12b
A/D 16x12b; D/A 2x12b
Number of I/Os:
55
51
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~105°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F0
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Finish:
Matte Tin (Sn)
-
Max Power Dissipation:
444mW
455mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
STM32F05
STM32F07
Qualification Status:
Not Qualified
Not Qualified
Supply Voltage-Min (Vsup):
2V
2V
Interface:
I2C, I2S, IrDA, LIN, SPI, UART, USART
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
64kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
Number of Timers/Counters:
8
9
Core Architecture:
ARM
ARM
CPU Family:
CORTEX-M0
CORTEX-M0
Number of ADC Channels:
19
-
Number of PWM Channels:
6
-
Number of I2C Channels:
2
-
Number of Ethernet Channels:
1
-
Height:
1.45mm
-
Length:
10.2mm
10mm
Width:
10.2mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Mount:
-
Surface Mount
ROM(word):
-
65536
HTS Code:
-
8542.31.00.01
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
2.5/3.3V
Supply Current-Max:
-
27.6mA
PWM Channels:
-
YES
DAC Channels:
-
YES
On Chip Program ROM Width:
-
8
Height Seated (Max):
-
1.6mm
STM32F051R8T7

STM32F051R8T7

(In Stock: 4230)

STMicroelectronics