STM32F070CBT6 alternative parts: MKL05Z32VLF4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ARM Microcontrollers - MCU 16/32-BITS MICROS
NXP MKL05Z32VLF4 32 Bit Microcontroller, Kinetis L Series Ultra Low Power, ARM Cortex-M0 , 48 MHz, 32 KB, 4 KB
Lifecycle Status:
ACTIVE (Last Updated: 6 months ago)
-
Factory Lead Time:
10 Weeks
13 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Number of Pins:
48
-
Weight:
181.692094mg
-
Data Converters:
A/D 12x12b
A/D 14x12b; D/A 1x12b
Number of I/Os:
37
41
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F0
Kinetis KL0
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Power Dissipation:
364mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
40
Base Part Number:
STM32F07
MKL05Z32
Operating Supply Voltage:
3.3V
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Interface:
I2C, SPI, UART, USART, USB
-
Memory Size:
128kB
-
Oscillator Type:
Internal
Internal
RAM Size:
16K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2.4V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0+
Peripherals:
DMA, POR, PWM, WDT
Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
32KB 32K x 8
Connectivity:
I2C, SPI, UART/USART, USB
I2C, SPI, UART/USART
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
8
-
Core Architecture:
ARM
-
On Chip Program ROM Width:
8
-
Number of ADC Channels:
1
-
Length:
7mm
7mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
ROM(word):
-
32768
Published:
-
2002
ECCN Code:
-
3A991.A.2
Additional Feature:
-
12-BIT ADC AND 12-BIT DAC AVAILABLE
HTS Code:
-
8542.31.00.01
JESD-30 Code:
-
S-PQFP-G48
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.8/3.3V
Supply Voltage-Min (Vsup):
-
1.71V
Speed:
-
48MHz
Clock Frequency:
-
32MHz
DAC Channels:
-
YES
CPU Family:
-
CORTEX-M0
Height Seated (Max):
-
1.6mm
Width:
-
7mm
STM32F070CBT6

STM32F070CBT6

(In Stock: 25500)

STMicroelectronics