STM32F091CCT6 alternative parts: STM32F072CBT6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 256KB FLASH 48LQFP
STMICROELECTRONICS STM32F072CBT6 32 Bit Microcontroller, USB Line, ARM Cortex-M0, 48 MHz, 128 KB, 16 KB, 48 Pins, LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Surface Mount:
YES
-
Number of Pins:
48
48
Weight:
181.692094mg
-
Data Converters:
A/D 13x12b; D/A 2x12b
A/D 10x12b; D/A 2x12b
Number of I/Os:
38
37
ROM(word):
262144
-
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F0
STM32F0
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
48
ECCN Code:
3A991.A.2
-
HTS Code:
8542.31.00.01
-
Max Power Dissipation:
370mW
370mW
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
NOT SPECIFIED
NOT SPECIFIED
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
48MHz
48MHz
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
STM32F09
STM32F07
Qualification Status:
Not Qualified
Not Qualified
Operating Supply Voltage:
3.6V
-
Power Supplies:
2.5/3.3V
2.5/3.3V
Interface:
CAN, I2C, I2S, IrDA, LIN, SPI, UART, USART
CAN, HDMI, I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Memory Size:
256kB
128kB
Oscillator Type:
Internal
Internal
RAM Size:
32K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.65V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M0
ARM® Cortex®-M0
Peripherals:
DMA, I2S, POR, PWM, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
128KB 128K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART
CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Supply Current-Max:
30.3mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
32b
PWM Channels:
YES
-
Number of Timers/Counters:
12
9
Core Architecture:
ARM
ARM
On Chip Program ROM Width:
8
-
CPU Family:
CORTEX-M0
CORTEX-M0
Number of ADC Channels:
13
-
Number of GPIO:
37
-
Length:
7mm
7.2mm
Height Seated (Max):
1.6mm
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Mount:
-
Surface Mount
JESD-609 Code:
-
e3
Terminal Finish:
-
Tin (Sn)
Supply Voltage-Min (Vsup):
-
2V
DAC Channels:
-
YES
Number of PWM Channels:
-
6
Number of USB Channels:
-
1
Height:
-
1.45mm
Width:
-
7.2mm
REACH SVHC:
-
No SVHC
STM32F091CCT6

STM32F091CCT6

(In Stock: 2721)

STMicroelectronics