STM32F100C8T6B alternative parts: MKE02Z16VLD2
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray | ARM Microcontrollers - MCU Kinetis E,32K flash,20Mh |
Factory Lead Time: | 10 Weeks | 20 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 48-LQFP | 44-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 48 | - |
Data Converters: | A/D 10x12b; D/A 2x12b | A/D 16x12b; D/A 2x6b |
Number of I/Os: | 37 | 37 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tray | Tray |
Series: | STM32F1 | Kinetis KE02 |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 48 | 44 |
ECCN Code: | EAR99 | 3A991.A.2 |
Terminal Finish: | Matte Tin (Sn) - annealed | Matte Tin (Sn) |
Max Power Dissipation: | 363mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3V | 3V |
Terminal Pitch: | 0.5mm | 0.8mm |
Frequency: | 24MHz | - |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | STM32F100 | - |
Pin Count: | 48 | - |
Interface: | I2C, IrDA, LIN, SPI, UART, USART | - |
Memory Size: | 64kB | - |
Oscillator Type: | Internal | Internal |
RAM Size: | 8K x 8 | 2K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2.7V~5.5V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER, RISC |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M0+ |
Peripherals: | DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT | LVD, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 16KB 16K x 8 |
Connectivity: | I2C, IrDA, LINbus, SPI, UART/USART | I2C, SPI, UART/USART |
Supply Current-Max: | 15.7mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | NO |
Data Bus Width: | 32b | - |
Core Architecture: | ARM | - |
CPU Family: | CORTEX-M3 | CORTEX-M0 |
Number of ADC Channels: | 10 | - |
Number of PWM Channels: | 6 | - |
Number of I2C Channels: | 2 | - |
Height: | 1.45mm | - |
Length: | 7.2mm | - |
Width: | 7.2mm | - |
REACH SVHC: | No SVHC | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
RAM(byte): | - | 2048 |
ROM(word): | - | 16384 |
Published: | - | 2002 |
Additional Feature: | - | RAM SIZE CONSIDERED FROM THE MFR WEBSITE |
HTS Code: | - | 8542.31.00.01 |
JESD-30 Code: | - | S-PQFP-G44 |
Qualification Status: | - | Not Qualified |
Supply Voltage-Max (Vsup): | - | 5.5V |
Power Supplies: | - | 3/5V |
Supply Voltage-Min (Vsup): | - | 2.7V |
Speed: | - | 20MHz |
Clock Frequency: | - | 20MHz |
PWM Channels: | - | YES |
DAC Channels: | - | NO |
EEPROM Size: | - | 256 x 8 |
On Chip Program ROM Width: | - | 8 |
STM32F100C8T6B
(In Stock: 947)
STMicroelectronicsUnited States