STM32F100C8T6B alternative parts: MKE02Z32VLD4

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
IC MCU 32BIT 32KB FLASH 44LQFP
Factory Lead Time:
10 Weeks
20 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
44-LQFP
Surface Mount:
YES
YES
Number of Pins:
48
-
Data Converters:
A/D 10x12b; D/A 2x12b
A/D 16x12b; D/A 2x6b
Number of I/Os:
37
37
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F1
Kinetis KE02
JESD-609 Code:
e3
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
44
ECCN Code:
EAR99
3A991.A.2
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Power Dissipation:
363mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3V
3V
Terminal Pitch:
0.5mm
0.8mm
Frequency:
24MHz
-
Time@Peak Reflow Temperature-Max (s):
30
NOT SPECIFIED
Base Part Number:
STM32F100
-
Pin Count:
48
-
Interface:
I2C, IrDA, LIN, SPI, UART, USART
-
Memory Size:
64kB
-
Oscillator Type:
Internal
Internal
RAM Size:
8K x 8
4K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2.7V~5.5V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER, RISC
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M0+
Peripherals:
DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
LVD, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
32KB 32K x 8
Connectivity:
I2C, IrDA, LINbus, SPI, UART/USART
I2C, SPI, UART/USART
Supply Current-Max:
15.7mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
NO
Data Bus Width:
32b
-
Core Architecture:
ARM
-
CPU Family:
CORTEX-M3
-
Number of ADC Channels:
10
-
Number of PWM Channels:
6
-
Number of I2C Channels:
2
-
Height:
1.45mm
-
Length:
7.2mm
10mm
Width:
7.2mm
10mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
RAM(byte):
-
4096
ROM(word):
-
32768
Published:
-
2002
Additional Feature:
-
RAM SIZE CONSIDERED FROM THE MFR WEBSITE
HTS Code:
-
8542.31.00.01
JESD-30 Code:
-
S-PQFP-G44
Supply Voltage-Max (Vsup):
-
5.5V
Supply Voltage-Min (Vsup):
-
2.7V
Speed:
-
40MHz
Clock Frequency:
-
20MHz
PWM Channels:
-
YES
DAC Channels:
-
NO
EEPROM Size:
-
256 x 8
On Chip Program ROM Width:
-
8
STM32F100C8T6B

STM32F100C8T6B

(In Stock: 947)

STMicroelectronics