STM32F103C8T6 alternative parts: STM32F301C8T6

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 48-Pin LQFP Tray
MCU, 32BIT, CORTEX-M4, 72MHZ, LQFP-48
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
10 Weeks
10 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
48-LQFP
48-LQFP
Number of Pins:
48
48
Manufacturer Package Identifier:
ai14911d
-
Data Converters:
A/D 10x12b
A/D 8x12b; D/A 1x12b
Number of I/Os:
37
37
Watchdog Timers:
Yes
Yes
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tray
Tray
Series:
STM32F1
STM32F3
JESD-609 Code:
e4
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
48
-
Termination:
SMD/SMT
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
-
Max Power Dissipation:
363mW
364mW
Terminal Position:
QUAD
-
Terminal Form:
GULL WING
-
Peak Reflow Temperature (Cel):
260
-
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Frequency:
72MHz
72MHz
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
STM32F103
STM32F301
Pin Count:
48
-
Operating Supply Voltage:
3.6V
-
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
I2C, I2S, IrDA, LIN, SPI, UART, USART
Memory Size:
64kB
64kB
Oscillator Type:
Internal
Internal
RAM Size:
20K x 8
16K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
2V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
-
Number of Bits:
32
-
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
DMA, I2S, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
64KB 64K x 8
64KB 64K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
I2C, IrDA, LINbus, SPI, UART/USART
Supply Current-Max:
50mA
-
Bit Size:
32
-
Has ADC:
YES
-
DMA Channels:
YES
-
Data Bus Width:
32b
32b
Number of Timers/Counters:
3
7
Address Bus Width:
32b
-
Density:
512 kb
-
Core Architecture:
ARM
ARM
Boundary Scan:
YES
-
Low Power Mode:
YES
-
Format:
FIXED POINT
-
Integrated Cache:
NO
-
Number of ADC Channels:
10
11
Number of External Interrupts:
16
-
Number of PWM Channels:
1
-
Number of I2C Channels:
2
-
Height:
1.45mm
-
Length:
7mm
-
Width:
7.2mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
181.692094mg
STM32F103C8T6

STM32F103C8T6

(In Stock: 24810)

STMicroelectronics