STM32F103R8T6TR alternative parts: MK10DX64VLH7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | Kinetis K10: 72MHz Cortex-M4 Performance MCU, 96KB Flash, 16KB SRAM, 64-LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 10 Weeks | 13 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | YES |
Number of Pins: | 64 | - |
Data Converters: | A/D 16x12b | A/D 26x16b; D/A 1x12b |
Number of I/Os: | 51 | 44 |
ROM(word): | 65536 | 65536 |
Watchdog Timers: | Yes | - |
Operating Temperature: | -40°C~85°C TA | -40°C~105°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM32F1 | Kinetis K10 |
JESD-609 Code: | e4 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | 3A991.A.2 | 3A991.A.2 |
Max Power Dissipation: | 444mW | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Frequency: | 72MHz | - |
Base Part Number: | STM32F103 | MK10DX64 |
Pin Count: | 64 | - |
Supply Voltage-Max (Vsup): | 3.6V | 3.6V |
Power Supplies: | 2.5/3.3V | 1.8/3.3V |
Supply Voltage-Min (Vsup): | 2V | 1.71V |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | - |
Memory Size: | 64kB | - |
Oscillator Type: | Internal | Internal |
Speed: | 1.25 MHz | 72MHz |
RAM Size: | 20K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 1.71V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | MICROCONTROLLER |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M4 |
Peripherals: | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, I2S, LVD, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 64KB 64K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART |
Supply Current-Max: | 50mA | - |
Bit Size: | 32 | 32 |
Has ADC: | YES | YES |
DMA Channels: | YES | YES |
Data Bus Width: | 32b | - |
PWM Channels: | YES | YES |
Number of Timers/Counters: | 4 | - |
Address Bus Width: | 32 | - |
Core Architecture: | ARM | - |
On Chip Program ROM Width: | 8 | - |
CPU Family: | CORTEX-M3 | CORTEX-M4 |
Number of ADC Channels: | 16 | - |
Length: | 10mm | 10mm |
Height Seated (Max): | 1.6mm | - |
Radiation Hardening: | No | - |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
Published: | - | 2002 |
Terminal Finish: | - | MATTE TIN |
HTS Code: | - | 8542.31.00.01 |
Time@Peak Reflow Temperature-Max (s): | - | 40 |
JESD-30 Code: | - | S-PQFP-G64 |
Qualification Status: | - | Not Qualified |
Clock Frequency: | - | 50MHz |
DAC Channels: | - | YES |
EEPROM Size: | - | 2K x 8 |
Width: | - | 10mm |

STM32F103R8T6TR
(In Stock: 3)
STMicroelectronicsUnited States