STM32F103R8T6TR alternative parts: STM32F301R8T6
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | MCU 32-bit STM32F1 ARM Cortex M3 RISC 64KB Flash 2.5V/3.3V 64-Pin LQFP T/R | STMICROELECTRONICS STM32F301R8T6 32 Bit Microcontroller, General Purpose, ARM Cortex-M4, 72 MHz, 64 KB, 16 KB, 64 Pins, LQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 months ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Contact Plating: | Gold | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-LQFP | 64-LQFP |
Surface Mount: | YES | - |
Number of Pins: | 64 | 64 |
Data Converters: | A/D 16x12b | A/D 15x12b; D/A 1x12b |
Number of I/Os: | 51 | 51 |
ROM(word): | 65536 | - |
Watchdog Timers: | Yes | Yes |
Operating Temperature: | -40°C~85°C TA | -40°C~85°C TA |
Packaging: | Tape & Reel (TR) | Tray |
Series: | STM32F1 | STM32F3 |
JESD-609 Code: | e4 | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | - |
ECCN Code: | 3A991.A.2 | - |
Max Power Dissipation: | 444mW | 444mW |
Terminal Position: | QUAD | - |
Terminal Form: | GULL WING | - |
Peak Reflow Temperature (Cel): | 260 | - |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Frequency: | 72MHz | 72MHz |
Base Part Number: | STM32F103 | STM32F301 |
Pin Count: | 64 | - |
Supply Voltage-Max (Vsup): | 3.6V | - |
Power Supplies: | 2.5/3.3V | - |
Supply Voltage-Min (Vsup): | 2V | - |
Interface: | CAN, I2C, IrDA, LIN, SPI, UART, USART, USB | I2C, I2S, IrDA, LIN, SPI, UART, USART |
Memory Size: | 64kB | 64kB |
Oscillator Type: | Internal | Internal |
Speed: | 1.25 MHz | - |
RAM Size: | 20K x 8 | 16K x 8 |
Voltage - Supply (Vcc/Vdd): | 2V~3.6V | 2V~3.6V |
uPs/uCs/Peripheral ICs Type: | MICROCONTROLLER, RISC | - |
Core Processor: | ARM® Cortex®-M3 | ARM® Cortex®-M4 |
Peripherals: | DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT | DMA, I2S, POR, PWM, WDT |
Program Memory Type: | FLASH | FLASH |
Core Size: | 32-Bit | 32-Bit |
Program Memory Size: | 64KB 64K x 8 | 64KB 64K x 8 |
Connectivity: | CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB | I2C, IrDA, LINbus, SPI, UART/USART |
Supply Current-Max: | 50mA | - |
Bit Size: | 32 | - |
Has ADC: | YES | - |
DMA Channels: | YES | - |
Data Bus Width: | 32b | 32b |
PWM Channels: | YES | - |
Number of Timers/Counters: | 4 | 7 |
Address Bus Width: | 32 | - |
Core Architecture: | ARM | ARM |
On Chip Program ROM Width: | 8 | - |
CPU Family: | CORTEX-M3 | - |
Number of ADC Channels: | 16 | 15 |
Length: | 10mm | - |
Height Seated (Max): | 1.6mm | - |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | - |
REACH SVHC: | - | No SVHC |

STM32F103R8T6TR
(In Stock: 3)
STMicroelectronicsUnited States