STM32F103RBT6 alternative parts: MK10DX128VLH7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MCU 32BIT 128KB FLASH 64LQFP
MCU 32-bit Kinetis K10 ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 64-Pin LQFP Tray
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
13 Weeks
Contact Plating:
Gold
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
-
Data Converters:
A/D 16x12b
A/D 26x16b; D/A 1x12b
Number of I/Os:
51
44
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F1
Kinetis K10
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Terminal Finish:
Matte Tin (Sn)
MATTE TIN
Max Power Dissipation:
444mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
-
Base Part Number:
STM32F103
MK10DX128
Pin Count:
64
-
Supply Voltage-Max (Vsup):
3.6V
3.6V
Supply Voltage-Min (Vsup):
2V
1.71V
Interface:
CAN, I2C, IrDA, LIN, SPI, UART, USART, USB
-
Memory Size:
128kB
-
Oscillator Type:
Internal
Internal
RAM Size:
20K x 8
32K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
32
-
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
DMA, I2S, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
128KB 128K x 8
128KB 128K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Supply Current-Max:
50mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
Number of Timers/Counters:
4
-
Address Bus Width:
32b
-
Density:
1 Mb
-
Core Architecture:
ARM
-
CPU Family:
CORTEX-M3
CORTEX-M4
Number of ADC Channels:
16
-
Number of PWM Channels:
1
-
Number of I2C Channels:
2
-
Height:
1.45mm
-
Length:
10mm
10mm
Width:
10mm
10mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
131072
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G64
Qualification Status:
-
Not Qualified
Power Supplies:
-
1.8/3.3V
Speed:
-
72MHz
Clock Frequency:
-
50MHz
PWM Channels:
-
YES
DAC Channels:
-
YES
EEPROM Size:
-
2K x 8
STM32F103RBT6

STM32F103RBT6

(In Stock: 7681)

STMicroelectronics