STM32F103RCT6 alternative parts: MK20DX256VLH7

Hide Shared Attributes
Part Number
Manufacturer:
Description:
MCU 32-bit STM32F1 ARM Cortex M3 RISC 256KB Flash 2.5V/3.3V 64-Pin LQFP Tray
Kinetis K20: 72MHz Cortex-M4 Performance MCU, 288KB Flash, 64KB SRAM, Full-Speed USB, 64-LQFP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
13 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
64-LQFP
64-LQFP
Surface Mount:
YES
YES
Number of Pins:
64
-
Data Converters:
A/D 16x12b; D/A 2x12b
A/D 24x16b; D/A 1x12b
Number of I/Os:
51
40
Watchdog Timers:
Yes
-
Operating Temperature:
-40°C~85°C TA
-40°C~105°C TA
Packaging:
Tray
Tray
Series:
STM32F1
Kinetis K20
JESD-609 Code:
e4
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
64
64
Termination:
SMD/SMT
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
MATTE TIN
Max Power Dissipation:
444mW
-
Terminal Position:
QUAD
QUAD
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.5mm
Frequency:
72MHz
-
Base Part Number:
STM32F103
MK20DX256
Pin Count:
64
-
Supply Voltage-Min (Vsup):
2V
1.71V
Interface:
CAN, I2C, I2S, IrDA, LIN, SDIO, SPI, UART, USART, USB
-
Memory Size:
256kB
-
Oscillator Type:
Internal
Internal
RAM Size:
48K x 8
64K x 8
Voltage - Supply (Vcc/Vdd):
2V~3.6V
1.71V~3.6V
uPs/uCs/Peripheral ICs Type:
MICROCONTROLLER, RISC
MICROCONTROLLER
Number of Bits:
32
-
Core Processor:
ARM® Cortex®-M3
ARM® Cortex®-M4
Peripherals:
DMA, Motor Control PWM, PDR, POR, PVD, PWM, Temp Sensor, WDT
DMA, I2S, LVD, POR, PWM, WDT
Program Memory Type:
FLASH
FLASH
Core Size:
32-Bit
32-Bit
Program Memory Size:
256KB 256K x 8
256KB 256K x 8
Connectivity:
CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Supply Current-Max:
70mA
-
Bit Size:
32
32
Has ADC:
YES
YES
DMA Channels:
YES
YES
Data Bus Width:
32b
-
PWM Channels:
YES
YES
Number of Timers/Counters:
8
-
Density:
2 Mb
-
Core Architecture:
ARM
-
Number of ADC Channels:
16
-
Number of I2C Channels:
2
-
Number of SPI Channels:
3
-
Height:
1.45mm
-
Length:
10mm
10mm
Width:
10.2mm
10mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
ROM(word):
-
262144
Published:
-
2012
ECCN Code:
-
3A991.A.2
HTS Code:
-
8542.31.00.01
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
40
JESD-30 Code:
-
S-PQFP-G64
Qualification Status:
-
Not Qualified
Supply Voltage-Max (Vsup):
-
3.6V
Power Supplies:
-
1.8/3.3V
Speed:
-
72MHz
Clock Frequency:
-
50MHz
DAC Channels:
-
YES
EEPROM Size:
-
2K x 8
CPU Family:
-
CORTEX-M4
STM32F103RCT6

STM32F103RCT6

(In Stock: 100000)

STMicroelectronics